STMicroelectronics Automotive N-Channel 60 V 1.6 mOhm MOSFET Transistor STH265N6F6-2AG

Description
Automotive-grade N-channel 60 V, 1.6 mOhm typ., 180 A STripFET F6 Power MOSFET in H2PAK-2 package Product overview: STH265N6F6-2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 1.6 mOhm, 180 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 1.6 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH265N6F6-2AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive-grade N-channel 60 V, 1.6 mOhm typ., 180 A STripFET F6 Power MOSFET in H2PAK-2 package Product overview: STH265N6F6-2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 1.6 mOhm, 180 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 1.6 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH265N6F6-2AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive N-Channel 60 V 1.6 mOhm MOSFET Transistor
278-STH265N6F6-2AG
Automotive N-Channel 60 V 1.6 mOhm MOSFET Transistor 278-STH265N6F6-2AG
Automotive-grade N-channel 60 V, 1.6 mOhm typ., 180 A STripFET F6 Power MOSFET in H2PAK-2 package Product overview: STH265N6F6-2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 1.6 mOhm, 180 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 1.6 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH265N6F6-2AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 60 V, 1.6 mOhm typ., 180 A STripFET F6 Power MOSFET in H2PAK-2 package Product overview: STH265N6F6-2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 1.6 mOhm, 180 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 1.6 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH265N6F6-2AG can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 978458-STH265N6F6-2AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
978458-STH265N6F6-2AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 978458-STH265N6F6-2AG
Win Source Part Number: 978458-STH265N6F6-2A G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, STripFET™ F6 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 180A (Tc) Rds On (Max) @ Id, Vgs: 2.1mOhm @ 60A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 300W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: H2Pak-2 Gate Charge (Qg) (Max) @ Vgs: 183 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11800 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-15471-6,497-154 71-1-ND,497-STH265N6 F6-2AGTR,497-15471-6 ,497-15471-2,497-STH 265N6F6-2AGCT,497-15 471-2-ND,497-15471-1 ,-497-15471-1,497-ST H265N6F6-2AGDKR,-497 -15471-2,497-15471-6 -ND Base Product Number: STH265 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 978458-STH265N6F6-2AG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, STripFET™ F6
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 180A (Tc)
Rds On (Max) @ Id, Vgs: 2.1mOhm @ 60A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 300W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: H2Pak-2
Gate Charge (Qg) (Max) @ Vgs: 183 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 11800 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-15471-6,497-15471-1-ND,497-STH265N6F6-2AGTR,497-15471-6,497-15471-2,497-STH265N6F6-2AGCT,497-15471-2-ND,497-15471-1,-497-15471-1,497-STH265N6F6-2AGDKR,-497-15471-2,497-15471-6-ND
Base Product Number: STH265
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 60 V, 1.6 mOhm typ., 180 A STripFET F6 Power MOSFET in H2PAK-2 package

MOSFET Automotive-grade N-channel 60 V, 1.6 mOhm typ., 180 A STripFET F6 Power MOSFET in H2PAK-2 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH265N6F6-2AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH265N6F6-2AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH265N6F6-2AG
MOSFET N-CH 60V 180A H2PAK-2

MOSFET N-CH 60V 180A H2PAK-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STH265N6F6-2AG 978458-STH265N6F6-2AG STH265N6F6-2AG STH265N6F6-2AG
Product Name Automotive N-Channel 60 V 1.6 mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data