N-CH Power MOSFET 60V 180A H2PAK SMT Product overview: STH260N6F6-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH260N6F6-6 can be used for catalog matching and distributor lookup.
N-Channel 60V 180A (Tc) 300W (Tc) Surface Mount H2PAK-6
MOSFET N-channel 60 V, 1.7 mOhm typ., 180 A STripFET F6 Power MOSFET in H2PAK-6 package
MOSFET N-CH 60V 180A H2PAK-6
MOSFET N-CH 60V 180A H2PAK-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STH260N6F6-6 | 497-15144-2-ND | STH260N6F6-6 | STH260N6F6-6 | STH260N6F6-6 |
| Product Name | 60V 180A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 60 volts | 60 volts | |||
| PD | 300000 milliwatts | 300000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Polarity | N-Channel | N-Channel; N-Channel |