STMicroelectronics, Inc. 60V 180A MOSFET Transistor STH260N6F6-2

Description
N-CH 60V 1.7mΩ 180A Power MOSFET H2PAK-2 Product overview: STH260N6F6-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH260N6F6-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH 60V 1.7mΩ 180A Power MOSFET H2PAK-2 Product overview: STH260N6F6-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH260N6F6-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 180A MOSFET Transistor
278-STH260N6F6-2
60V 180A MOSFET Transistor 278-STH260N6F6-2
N-CH 60V 1.7mΩ 180A Power MOSFET H2PAK-2 Product overview: STH260N6F6-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH260N6F6-2 can be used for catalog matching and distributor lookup.

N-CH 60V 1.7mΩ 180A Power MOSFET H2PAK-2 Product overview: STH260N6F6-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH260N6F6-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-STH260N6F6-2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STH260N6F6-2CT-ND
Single FETs, MOSFETs 497-STH260N6F6-2CT-ND
N-Channel 60V 180A (Tc) 300W (Tc) Surface Mount H2Pak-2

N-Channel 60V 180A (Tc) 300W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Single FETs, MOSFETs - 497-STH260N6F6-2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STH260N6F6-2DKR-ND
Single FETs, MOSFETs 497-STH260N6F6-2DKR-ND
N-Channel 60V 180A (Tc) 300W (Tc) Surface Mount H2Pak-2

N-Channel 60V 180A (Tc) 300W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Single FETs, MOSFETs - 497-STH260N6F6-2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STH260N6F6-2TR-ND
Single FETs, MOSFETs 497-STH260N6F6-2TR-ND
N-Channel 60V 180A (Tc) 300W (Tc) Surface Mount H2Pak-2

N-Channel 60V 180A (Tc) 300W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH260N6F6-2 - 898016-STH260N6F6-2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH260N6F6-2
898016-STH260N6F6-2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH260N6F6-2 898016-STH260N6F6-2
Manufacturer: STMicroelectronics Win Source Part Number: 898016-STH260N6F6-2 Series: DeepGATE™, STripFET™ VI Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 180A (Tc) 300W (Tc) Surface Mount H2Pak-2 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STH260 Categories: Discrete Semiconductor Products Case / Package: H2Pak-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: STH260N6F62, 497-11217-6-ND, 497-STH260N6F6-2CT, -1138-STH260N6F6-2TR , 497-11217-1-ND, 497-11217-2-ND, 497-STH260N6F6-2DKR, -1138-STH260N6F6-2DK R, -1138-STH260N6F6-2CT , 497-11217-6, 497-11217-1, 497-11217-2, 497-STH260N6F6-2TR

Manufacturer: STMicroelectronics
Win Source Part Number: 898016-STH260N6F6-2
Series: DeepGATE™, STripFET™ VI
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 180A (Tc) 300W (Tc) Surface Mount H2Pak-2
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STH260
Categories: Discrete Semiconductor Products
Case / Package: H2Pak-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: STH260N6F62, 497-11217-6-ND, 497-STH260N6F6-2CT, -1138-STH260N6F6-2TR, 497-11217-1-ND, 497-11217-2-ND, 497-STH260N6F6-2DKR, -1138-STH260N6F6-2DKR, -1138-STH260N6F6-2CT, 497-11217-6, 497-11217-1, 497-11217-2, 497-STH260N6F6-2TR

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 60V 0.0016 Ohm 180A STripFET DG VI

MOSFET N-Ch 60V 0.0016 Ohm 180A STripFET DG VI

Buy Now Datasheet
Mosfet, N Ch, 60V, 180A, H2Pak-2; Transistor Polarity Stmicroelectronics - 59T6674 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 60V, 180A, H2Pak-2; Transistor Polarity Stmicroelectronics
59T6674
Mosfet, N Ch, 60V, 180A, H2Pak-2; Transistor Polarity Stmicroelectronics 59T6674
MOSFET, N CH, 60V, 180A, H2PAK-2; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:180A; On Resistance Rds(on):0.0016ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, N CH, 60V, 180A, H2PAK-2; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:180A; On Resistance Rds(on):0.0016ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 180 A, 60 V, 0.0016 Ohm, 10 V, 2 V Rohs Compliant Stmicroelectronics - 94T3416 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 180 A, 60 V, 0.0016 Ohm, 10 V, 2 V Rohs Compliant Stmicroelectronics
94T3416
Mosfet Transistor, N Channel, 180 A, 60 V, 0.0016 Ohm, 10 V, 2 V Rohs Compliant Stmicroelectronics 94T3416
MOSFET Transistor, N Channel, 180 A, 60 V, 0.0016 ohm, 10 V, 2 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 180 A, 60 V, 0.0016 ohm, 10 V, 2 V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STH260N6F6-2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STH260N6F6-2
Single FETs, MOSFETs STH260N6F6-2
MOSFET N-CH 60V 180A H2PAK-2

MOSFET N-CH 60V 180A H2PAK-2

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH260N6F6-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH260N6F6-2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH260N6F6-2
MOSFET N-CH 60V 180A H2PAK-2

MOSFET N-CH 60V 180A H2PAK-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STH260N6F6-2 497-STH260N6F6-2CT-ND 898016-STH260N6F6-2 STH260N6F6-2 59T6674 94T3416 STH260N6F6-2 STH260N6F6-2
Product Name 60V 180A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH260N6F6-2 MOSFET Mosfet, N Ch, 60V, 180A, H2Pak-2; Transistor Polarity Stmicroelectronics Mosfet Transistor, N Channel, 180 A, 60 V, 0.0016 Ohm, 10 V, 2 V Rohs Compliant Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 300000 milliwatts 300000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3; H2Pak-2 TO-3 TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB 10V
IDSS 180000 milliamps 180000 milliamps
Unlock Full Specs
to access all available technical data