STMicroelectronics, Inc. N-Channel 75V 180A MOSFET Transistor STH240N75F3-6

Description
N-Channel 75V 3mR Power MOSFET, 180A, H2PAK-6 Product overview: STH240N75F3-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH240N75F3-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel 75V 3mR Power MOSFET, 180A, H2PAK-6 Product overview: STH240N75F3-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH240N75F3-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 75V 180A MOSFET Transistor
278-STH240N75F3-6
N-Channel 75V 180A MOSFET Transistor 278-STH240N75F3-6
N-Channel 75V 3mR Power MOSFET, 180A, H2PAK-6 Product overview: STH240N75F3-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH240N75F3-6 can be used for catalog matching and distributor lookup.

N-Channel 75V 3mR Power MOSFET, 180A, H2PAK-6 Product overview: STH240N75F3-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH240N75F3-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-11841-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11841-1-ND
Single FETs, MOSFETs 497-11841-1-ND
N-Channel 75V 180A (Tc) 300W (Tc) Surface Mount H2PAK-6

N-Channel 75V 180A (Tc) 300W (Tc) Surface Mount H2PAK-6

Buy Now Datasheet
Single FETs, MOSFETs - 497-11841-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11841-2-ND
Single FETs, MOSFETs 497-11841-2-ND
N-Channel 75V 180A (Tc) 300W (Tc) Surface Mount H2PAK-6

N-Channel 75V 180A (Tc) 300W (Tc) Surface Mount H2PAK-6

Buy Now Datasheet
FETs - Single - STH240N75F3-6 - 805549-STH240N75F3-6 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STH240N75F3-6
805549-STH240N75F3-6
FETs - Single - STH240N75F3-6 805549-STH240N75F3-6
Manufacturer: STMicroelectronics Win Source Part Number: 805549-STH240N75F3-6 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 75V Supplier Device Package: H2PAK-6 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-7, D2Pak (6 Leads + Tab) Power Dissipation (Maximum): 300W (Tc) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 3mOhm at 90A, 10V Gate Charge (Qg) (Maximum) at Vgs: 87nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 6800pF at 25V Current - Continuous Drain (Id) at 25°C: 180A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Part Number Series: STH240 Maximum Vgs: ±20V

Manufacturer: STMicroelectronics
Win Source Part Number: 805549-STH240N75F3-6
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 75V
Supplier Device Package: H2PAK-6
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-263-7, D2Pak (6 Leads + Tab)
Power Dissipation (Maximum): 300W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 3mOhm at 90A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 87nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 6800pF at 25V
Current - Continuous Drain (Id) at 25°C: 180A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Part Number Series: STH240
Maximum Vgs: ±20V

Buy Now
Single FETs, MOSFETs - STH240N75F3-6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STH240N75F3-6
Single FETs, MOSFETs STH240N75F3-6
MOSFET N-CH 75V 180A H2PAK-6

MOSFET N-CH 75V 180A H2PAK-6

Supplier's Site
Mosfet, N Ch, 75V, 180A, H2Pak-6; Channel Type Stmicroelectronics - 59T6672 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 75V, 180A, H2Pak-6; Channel Type Stmicroelectronics
59T6672
Mosfet, N Ch, 75V, 180A, H2Pak-6; Channel Type Stmicroelectronics 59T6672
MOSFET, N CH, 75V, 180A, H2PAK-6; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:180A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CH, 75V, 180A, H2PAK-6; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:180A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH240N75F3-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH240N75F3-6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH240N75F3-6
MOSFET N-CH 75V 180A H2PAK-6

MOSFET N-CH 75V 180A H2PAK-6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 75V 210A STripFET III

MOSFET N-channel 75V 210A STripFET III

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STH240N75F3-6 497-11841-1-ND 805549-STH240N75F3-6 STH240N75F3-6 59T6672 STH240N75F3-6 STH240N75F3-6
Product Name N-Channel 75V 180A MOSFET Transistor Single FETs, MOSFETs FETs - Single - STH240N75F3-6 Single FETs, MOSFETs Mosfet, N Ch, 75V, 180A, H2Pak-6; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 300000 milliwatts 300000 milliwatts 300000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-263; SOT3 TO-263; TO-263-7, D²Pak (6 Leads + Tab) TO-3 TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Unlock Full Specs
to access all available technical data