STMicroelectronics, Inc. 75V 180A MOSFET Transistor STH240N75F3-2

Description
N-CH Power MOSFET 75V 180A H2PAK SMT Product overview: STH240N75F3-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH240N75F3-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH Power MOSFET 75V 180A H2PAK SMT Product overview: STH240N75F3-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH240N75F3-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 180A MOSFET Transistor
278-STH240N75F3-2
75V 180A MOSFET Transistor 278-STH240N75F3-2
N-CH Power MOSFET 75V 180A H2PAK SMT Product overview: STH240N75F3-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH240N75F3-2 can be used for catalog matching and distributor lookup.

N-CH Power MOSFET 75V 180A H2PAK SMT Product overview: STH240N75F3-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH240N75F3-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STH240N75F3-2 - 804222-STH240N75F3-2 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STH240N75F3-2
804222-STH240N75F3-2
FETs - Single - STH240N75F3-2 804222-STH240N75F3-2
Manufacturer: STMicroelectronics Win Source Part Number: 804222-STH240N75F3-2 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 75V Part Status: Obsolete (End Of Life) Supplier Device Package: H2Pak-2 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 300W (Tc) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 3mOhm at 90A, 10V Gate Charge (Qg) (Maximum) at Vgs: 87nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 6800pF at 25V Current - Continuous Drain (Id) at 25°C: 180A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Part Number Series: STH240 Maximum Vgs: ±20V

Manufacturer: STMicroelectronics
Win Source Part Number: 804222-STH240N75F3-2
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 75V
Part Status: Obsolete (End Of Life)
Supplier Device Package: H2Pak-2
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 300W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 3mOhm at 90A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 87nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 6800pF at 25V
Current - Continuous Drain (Id) at 25°C: 180A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Part Number Series: STH240
Maximum Vgs: ±20V

Buy Now
Single FETs, MOSFETs - 497-13271-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13271-2-ND
Single FETs, MOSFETs 497-13271-2-ND
N-Channel 75V 180A (Tc) 300W (Tc) Surface Mount H2Pak-2

N-Channel 75V 180A (Tc) 300W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH240N75F3-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH240N75F3-2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH240N75F3-2
MOSFET N CH 75V 180A H2PAK-2

MOSFET N CH 75V 180A H2PAK-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-STH240N75F3-2 804222-STH240N75F3-2 497-13271-2-ND STH240N75F3-2
Product Name 75V 180A MOSFET Transistor FETs - Single - STH240N75F3-2 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 75 volts
PD 300000 milliwatts 300000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data