STMicroelectronics, Inc. FETs - Single - STH240N10F7-2 STH240N10F7-2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261070-STH240N10F7- 2 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: H2Pak-2 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 300W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 180A Rds On (Maximum) at Id, Vgs: 2.5mOhm at 60A, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 160nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 11550pF at 25V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261070-STH240N10F7- 2 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: H2Pak-2 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 300W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 180A Rds On (Maximum) at Id, Vgs: 2.5mOhm at 60A, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 160nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 11550pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - STH240N10F7-2 - 1261070-STH240N10F7-2 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STH240N10F7-2
1261070-STH240N10F7-2
FETs - Single - STH240N10F7-2 1261070-STH240N10F7-2
Manufacturer: STMicroelectronics Win Source Part Number: 1261070-STH240N10F7- 2 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: H2Pak-2 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 300W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 180A Rds On (Maximum) at Id, Vgs: 2.5mOhm at 60A, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 160nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 11550pF at 25V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261070-STH240N10F7-2
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: H2Pak-2
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 300W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 180A
Rds On (Maximum) at Id, Vgs: 2.5mOhm at 60A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 160nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 11550pF at 25V

Buy Now
Single FETs, MOSFETs - 497-15143-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15143-6-ND
Single FETs, MOSFETs 497-15143-6-ND
N-Channel 100V 180A (Tc) 300W (Tc) Surface Mount H2Pak-2

N-Channel 100V 180A (Tc) 300W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Single FETs, MOSFETs - 497-15143-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15143-1-ND
Single FETs, MOSFETs 497-15143-1-ND
N-Channel 100V 180A (Tc) 300W (Tc) Surface Mount H2Pak-2

N-Channel 100V 180A (Tc) 300W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Single FETs, MOSFETs - 497-15143-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15143-2-ND
Single FETs, MOSFETs 497-15143-2-ND
N-Channel 100V 180A (Tc) 300W (Tc) Surface Mount H2Pak-2

N-Channel 100V 180A (Tc) 300W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Singapore, Singapore
N-Channel 100 V 0.002 Ohm 180 A MOSFET Transistor
278-STH240N10F7-2
N-Channel 100 V 0.002 Ohm 180 A MOSFET Transistor 278-STH240N10F7-2
N-channel 100 V, 0.002 Ohm typ., 180 A STripFET F7 Power MOSFET in a H2PAK-2 package Product overview: STH240N10F7-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 0.002 Ohm, 180 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 0.002 Ohm, 180 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH240N10F7-2 can be used for catalog matching and distributor lookup.

N-channel 100 V, 0.002 Ohm typ., 180 A STripFET F7 Power MOSFET in a H2PAK-2 package Product overview: STH240N10F7-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 0.002 Ohm, 180 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 0.002 Ohm, 180 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH240N10F7-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH240N10F7-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH240N10F7-2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH240N10F7-2
MOSFET N-CH 100V 180A H2PAK-2

MOSFET N-CH 100V 180A H2PAK-2

Supplier's Site
Single FETs, MOSFETs - STH240N10F7-2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STH240N10F7-2
Single FETs, MOSFETs STH240N10F7-2
MOSFET N-CH 100V 180A H2PAK-2

MOSFET N-CH 100V 180A H2PAK-2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 100 V, 0.002 Ohm typ., 180 A STripFET F7 Power MOSFET in a H2PAK-2 package

MOSFET N-channel 100 V, 0.002 Ohm typ., 180 A STripFET F7 Power MOSFET in a H2PAK-2 package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1261070-STH240N10F7-2 497-15143-6-ND 278-STH240N10F7-2 STH240N10F7-2 STH240N10F7-2 STH240N10F7-2
Product Name FETs - Single - STH240N10F7-2 Single FETs, MOSFETs N-Channel 100 V 0.002 Ohm 180 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 100 volts 100 volts
PD 300000 milliwatts 300000 milliwatts 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details