STMicroelectronics, Inc. FETs - Single - STH185N10F3-2 STH185N10F3-2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 806958-STH185N10F3-2 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Supplier Device Package: H2Pak-2 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 315W (Tc) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 4.5mOhm at 60A, 10V Gate Charge (Qg) (Maximum) at Vgs: 114.6nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 6665pF at 25V Current - Continuous Drain (Id) at 25°C: 180A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Part Number Series: STH185 Maximum Vgs: ±20V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 806958-STH185N10F3-2 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Supplier Device Package: H2Pak-2 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 315W (Tc) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 4.5mOhm at 60A, 10V Gate Charge (Qg) (Maximum) at Vgs: 114.6nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 6665pF at 25V Current - Continuous Drain (Id) at 25°C: 180A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Part Number Series: STH185 Maximum Vgs: ±20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - STH185N10F3-2 - 806958-STH185N10F3-2 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STH185N10F3-2
806958-STH185N10F3-2
FETs - Single - STH185N10F3-2 806958-STH185N10F3-2
Manufacturer: STMicroelectronics Win Source Part Number: 806958-STH185N10F3-2 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Supplier Device Package: H2Pak-2 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 315W (Tc) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 4.5mOhm at 60A, 10V Gate Charge (Qg) (Maximum) at Vgs: 114.6nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 6665pF at 25V Current - Continuous Drain (Id) at 25°C: 180A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Part Number Series: STH185 Maximum Vgs: ±20V

Manufacturer: STMicroelectronics
Win Source Part Number: 806958-STH185N10F3-2
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100V
Supplier Device Package: H2Pak-2
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 315W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 4.5mOhm at 60A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 114.6nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 6665pF at 25V
Current - Continuous Drain (Id) at 25°C: 180A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Part Number Series: STH185
Maximum Vgs: ±20V

Buy Now
Singapore, Singapore
Automotive N-Channel 100 V 3.9 mOhm MOSFET Transistor
278-STH185N10F3-2
Automotive N-Channel 100 V 3.9 mOhm MOSFET Transistor 278-STH185N10F3-2
Automotive-grade N-channel 100 V, 3.9 mOhm typ., 180 A STripFET F3 Power MOSFET in H2PAK-2 package Product overview: STH185N10F3-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 100 V, 3.9 mOhm, 180 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100 V, 3.9 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH185N10F3-2 can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 100 V, 3.9 mOhm typ., 180 A STripFET F3 Power MOSFET in H2PAK-2 package Product overview: STH185N10F3-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 100 V, 3.9 mOhm, 180 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100 V, 3.9 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH185N10F3-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH185N10F3-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH185N10F3-2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH185N10F3-2
MOSFET N-CH 100V 180A H2PAK-2

MOSFET N-CH 100V 180A H2PAK-2

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 100 V, 3.9 mOhm typ., 180 A STripFET F3 Power MOSFET in H2PAK-2 package

MOSFET Automotive-grade N-channel 100 V, 3.9 mOhm typ., 180 A STripFET F3 Power MOSFET in H2PAK-2 package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 806958-STH185N10F3-2 278-STH185N10F3-2 STH185N10F3-2 STH185N10F3-2
Product Name FETs - Single - STH185N10F3-2 Automotive N-Channel 100 V 3.9 mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products