STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH180N10F3-6 STH180N10F3-6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 760656-STH180N10F3-6 Series: STripFET III Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-7, D2Pak (6 Leads + Tab) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 180A (Tc) Part Status: Obsolete(EOL) Family Name: STH180N10F3-6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: H2PAK Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 114.6nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6665pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 315W (Tc) Rds On (Maximum) @ Id, Vgs: 4.5 mOhm @ 60A, 10V Alternative Parts (Cross-Reference): STH240N10F7-6; Introduction Date: October 10, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 760656-STH180N10F3-6 Series: STripFET III Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-7, D2Pak (6 Leads + Tab) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 180A (Tc) Part Status: Obsolete(EOL) Family Name: STH180N10F3-6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: H2PAK Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 114.6nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6665pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 315W (Tc) Rds On (Maximum) @ Id, Vgs: 4.5 mOhm @ 60A, 10V Alternative Parts (Cross-Reference): STH240N10F7-6; Introduction Date: October 10, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH180N10F3-6 - 760656-STH180N10F3-6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH180N10F3-6
760656-STH180N10F3-6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH180N10F3-6 760656-STH180N10F3-6
Manufacturer: STMicroelectronics Win Source Part Number: 760656-STH180N10F3-6 Series: STripFET III Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-7, D2Pak (6 Leads + Tab) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 180A (Tc) Part Status: Obsolete(EOL) Family Name: STH180N10F3-6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: H2PAK Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 114.6nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6665pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 315W (Tc) Rds On (Maximum) @ Id, Vgs: 4.5 mOhm @ 60A, 10V Alternative Parts (Cross-Reference): STH240N10F7-6; Introduction Date: October 10, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 760656-STH180N10F3-6
Series: STripFET III
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-7, D2Pak (6 Leads + Tab)
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 180A (Tc)
Part Status: Obsolete(EOL)
Family Name: STH180N10F3-6
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: H2PAK
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 114.6nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6665pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 315W (Tc)
Rds On (Maximum) @ Id, Vgs: 4.5 mOhm @ 60A, 10V
Alternative Parts (Cross-Reference): STH240N10F7-6;
Introduction Date: October 10, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-11840-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11840-2-ND
Single FETs, MOSFETs 497-11840-2-ND
N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2PAK-6

N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2PAK-6

Buy Now Datasheet
Singapore, Singapore
100V 180A 315W MOSFET Transistor
278-STH180N10F3-6
100V 180A 315W MOSFET Transistor 278-STH180N10F3-6
100V 180A N-CH MOSFET TO-263-7 4.5mR 315W SM Product overview: STH180N10F3-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A, 315W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, 315W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH180N10F3-6 can be used for catalog matching and distributor lookup.

100V 180A N-CH MOSFET TO-263-7 4.5mR 315W SM Product overview: STH180N10F3-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A, 315W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, 315W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH180N10F3-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH180N10F3-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH180N10F3-6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH180N10F3-6
MOSFET N-CH 100V 180A H2PAK-6

MOSFET N-CH 100V 180A H2PAK-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 760656-STH180N10F3-6 497-11840-2-ND 278-STH180N10F3-6 STH180N10F3-6
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH180N10F3-6 Single FETs, MOSFETs 100V 180A 315W MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 315000 milliwatts 315000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details