STMicroelectronics, Inc. Single FETs, MOSFETs STH180N10F3-2

Description
N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2Pak-2
Request a Quote Datasheet
Description
N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2Pak-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-11216-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11216-2-ND
Single FETs, MOSFETs 497-11216-2-ND
N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2Pak-2

N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Single FETs, MOSFETs - 497-11216-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11216-6-ND
Single FETs, MOSFETs 497-11216-6-ND
N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2Pak-2

N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Single FETs, MOSFETs - 497-11216-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11216-1-ND
Single FETs, MOSFETs 497-11216-1-ND
N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2Pak-2

N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH180N10F3-2 - 031199-STH180N10F3-2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH180N10F3-2
031199-STH180N10F3-2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH180N10F3-2 031199-STH180N10F3-2
Manufacturer: STMicroelectronics Win Source Part Number: 031199-STH180N10F3-2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 315W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: H2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab) Variant Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 180A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 114.6nC @ 10V Max Input Capacitance: 6665pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 60A, 10V Alternative Parts (Cross-Reference): AUIRFS4310ZTRL; STH15810-2; PSMN5R6-100BS; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031199-STH180N10F3-2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 315W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: H2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab) Variant
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 180A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 114.6nC @ 10V
Max Input Capacitance: 6665pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 60A, 10V
Alternative Parts (Cross-Reference): AUIRFS4310ZTRL; STH15810-2; PSMN5R6-100BS;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 180A MOSFET Transistor
278-STH180N10F3-2
N-Channel 100V 180A MOSFET Transistor 278-STH180N10F3-2
N-Channel 100V 180A 4.5mR Power MOSFET H2PAK-2 Product overview: STH180N10F3-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH180N10F3-2 can be used for catalog matching and distributor lookup.

N-Channel 100V 180A 4.5mR Power MOSFET H2PAK-2 Product overview: STH180N10F3-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH180N10F3-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 100V 3.9 mOhm 180A STripFET

MOSFET N-Ch 100V 3.9 mOhm 180A STripFET

Buy Now Datasheet
Mosfet Transistor, N Channel, 180 A, 100 V, 0.0039 Ohm, 10 V, 2 V Rohs Compliant Stmicroelectronics - 94T3412 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 180 A, 100 V, 0.0039 Ohm, 10 V, 2 V Rohs Compliant Stmicroelectronics
94T3412
Mosfet Transistor, N Channel, 180 A, 100 V, 0.0039 Ohm, 10 V, 2 V Rohs Compliant Stmicroelectronics 94T3412
MOSFET Transistor, N Channel, 180 A, 100 V, 0.0039 ohm, 10 V, 2 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 180 A, 100 V, 0.0039 ohm, 10 V, 2 V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Ch, 100V, 180A, H2Pak-2; Channel Type Stmicroelectronics - 47T9309 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 100V, 180A, H2Pak-2; Channel Type Stmicroelectronics
47T9309
Mosfet, N Ch, 100V, 180A, H2Pak-2; Channel Type Stmicroelectronics 47T9309
MOSFET, N CH, 100V, 180A, H2PAK-2; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:180A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CH, 100V, 180A, H2PAK-2; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:180A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STH180N10F3-2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STH180N10F3-2
Single FETs, MOSFETs STH180N10F3-2
MOSFET N-CH 100V 180A H2PAK-2

MOSFET N-CH 100V 180A H2PAK-2

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH180N10F3-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH180N10F3-2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH180N10F3-2
MOSFET N-CH 100V 180A H2PAK-2

MOSFET N-CH 100V 180A H2PAK-2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-11216-2-ND 031199-STH180N10F3-2 278-STH180N10F3-2 STH180N10F3-2 94T3412 47T9309 STH180N10F3-2 STH180N10F3-2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH180N10F3-2 N-Channel 100V 180A MOSFET Transistor MOSFET Mosfet Transistor, N Channel, 180 A, 100 V, 0.0039 Ohm, 10 V, 2 V Rohs Compliant Stmicroelectronics Mosfet, N Ch, 100V, 180A, H2Pak-2; Channel Type Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; H2PAK TO-3 TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 100 volts 100 volts
PD 315000 milliwatts 315000 milliwatts 315000 milliwatts
Unlock Full Specs
to access all available technical data