N-Ch MOSFET 100V 110A 3.9mR H2PAK-2 SMT Product overview: STH150N10F7-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH150N10F7-2 can be used for catalog matching and distributor lookup.
N-Channel 100V 110A (Tc) 250W (Tc) Surface Mount H2Pak-2
N-Channel 100V 110A (Tc) 250W (Tc) Surface Mount H2Pak-2
N-Channel 100V 110A (Tc) 250W (Tc) Surface Mount H2Pak-2
MOSFET N-CH 100V 110A H2PAK-2
MOSFET N-channel 100 V, 0.0038 Ohm typ., 90 A STripFET F7 Power MOSFET in H2PAK-2 package
MOSFET N-CH 100V 110A H2PAK-2
MOSFET, N-CH, 100V, 110A, H2PAK ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STH150N10F7-2 | 497-14979-2-ND | STH150N10F7-2 | STH150N10F7-2 | STH150N10F7-2 | 47AK6965 |
| Product Name | 100V 110A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 100V, 110A, H2Pak Rohs Compliant Stmicroelectronics |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 250000 milliwatts | 250000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-3 |