STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH140N8F7-2 STH140N8F7-2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935383-STH140N8F7-2 Series: DeepGATE™, STripFET™ VII Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 90A (Tc) 200W (Tc) Surface Mount H2Pak-2 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STH140 Categories: Discrete Semiconductor Products Case / Package: H2Pak-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: STH140N8F7-2-ND, 497-14534-6, 497-14534-2, 497-14534-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935383-STH140N8F7-2 Series: DeepGATE™, STripFET™ VII Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 90A (Tc) 200W (Tc) Surface Mount H2Pak-2 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STH140 Categories: Discrete Semiconductor Products Case / Package: H2Pak-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: STH140N8F7-2-ND, 497-14534-6, 497-14534-2, 497-14534-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH140N8F7-2 - 935383-STH140N8F7-2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH140N8F7-2
935383-STH140N8F7-2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH140N8F7-2 935383-STH140N8F7-2
Manufacturer: STMicroelectronics Win Source Part Number: 935383-STH140N8F7-2 Series: DeepGATE™, STripFET™ VII Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 90A (Tc) 200W (Tc) Surface Mount H2Pak-2 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STH140 Categories: Discrete Semiconductor Products Case / Package: H2Pak-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: STH140N8F7-2-ND, 497-14534-6, 497-14534-2, 497-14534-1

Manufacturer: STMicroelectronics
Win Source Part Number: 935383-STH140N8F7-2
Series: DeepGATE™, STripFET™ VII
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 90A (Tc) 200W (Tc) Surface Mount H2Pak-2
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STH140
Categories: Discrete Semiconductor Products
Case / Package: H2Pak-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: STH140N8F7-2-ND, 497-14534-6, 497-14534-2, 497-14534-1

Buy Now Datasheet
Singapore, Singapore
80V 90A MOSFET Transistor
278-STH140N8F7-2
80V 90A MOSFET Transistor 278-STH140N8F7-2
N-Ch MOSFET 80V 90A 4mR H2PAK-2 SMT Product overview: STH140N8F7-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH140N8F7-2 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 80V 90A 4mR H2PAK-2 SMT Product overview: STH140N8F7-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH140N8F7-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-14534-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14534-6-ND
Single FETs, MOSFETs 497-14534-6-ND
N-Channel 80V 90A (Tc) 200W (Tc) Surface Mount H2Pak-2

N-Channel 80V 90A (Tc) 200W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Single FETs, MOSFETs - 497-14534-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14534-2-ND
Single FETs, MOSFETs 497-14534-2-ND
N-Channel 80V 90A (Tc) 200W (Tc) Surface Mount H2Pak-2

N-Channel 80V 90A (Tc) 200W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Single FETs, MOSFETs - 497-14534-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14534-1-ND
Single FETs, MOSFETs 497-14534-1-ND
N-Channel 80V 90A (Tc) 200W (Tc) Surface Mount H2Pak-2

N-Channel 80V 90A (Tc) 200W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH140N8F7-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH140N8F7-2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH140N8F7-2
MOSFET N-CH 80V 90A H2PAK-2

MOSFET N-CH 80V 90A H2PAK-2

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-chanl 80 V 33 mOhm typ 90 A Pwr MOSFET

MOSFET N-chanl 80 V 33 mOhm typ 90 A Pwr MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - STH140N8F7-2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STH140N8F7-2
Single FETs, MOSFETs STH140N8F7-2
MOSFET N-CH 80V 90A H2PAK-2

MOSFET N-CH 80V 90A H2PAK-2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 935383-STH140N8F7-2 278-STH140N8F7-2 497-14534-6-ND STH140N8F7-2 STH140N8F7-2 STH140N8F7-2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH140N8F7-2 80V 90A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; H2Pak-2 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
PD 200000 milliwatts 200000 milliwatts
Unlock Full Specs
to access all available technical data