STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STH140N6F7-2

Description
Win Source Part Number: 1096891-STH140N6F7-2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: DeepGATE™, STripFET™ VII Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 3mOhm @ 40A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 158W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: H2Pak-2 Gate Charge (Qg) (Max) @ Vgs: 40 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2700 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: 175°C (TJ) Alternative Parts (Cross-Reference): STB100N6F7; IPB90N06S4L04ATMA2; DMTH6004SCTB-13; DMTH6004SCTBQ-13; IRF1010EZSTRLP; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STH140N6F7-2-ND,497- 16314-6,497-16314-1, 497-16314-2 Base Product Number: STH140 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1096891-STH140N6F7-2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: DeepGATE™, STripFET™ VII Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 3mOhm @ 40A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 158W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: H2Pak-2 Gate Charge (Qg) (Max) @ Vgs: 40 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2700 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: 175°C (TJ) Alternative Parts (Cross-Reference): STB100N6F7; IPB90N06S4L04ATMA2; DMTH6004SCTB-13; DMTH6004SCTBQ-13; IRF1010EZSTRLP; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STH140N6F7-2-ND,497- 16314-6,497-16314-1, 497-16314-2 Base Product Number: STH140 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1096891-STH140N6F7-2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1096891-STH140N6F7-2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1096891-STH140N6F7-2
Win Source Part Number: 1096891-STH140N6F7-2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: DeepGATE™, STripFET™ VII Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 3mOhm @ 40A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 158W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: H2Pak-2 Gate Charge (Qg) (Max) @ Vgs: 40 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2700 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: 175°C (TJ) Alternative Parts (Cross-Reference): STB100N6F7; IPB90N06S4L04ATMA2; DMTH6004SCTB-13; DMTH6004SCTBQ-13; IRF1010EZSTRLP; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STH140N6F7-2-ND,497- 16314-6,497-16314-1, 497-16314-2 Base Product Number: STH140 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1096891-STH140N6F7-2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: DeepGATE™, STripFET™ VII
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Rds On (Max) @ Id, Vgs: 3mOhm @ 40A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 158W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: H2Pak-2
Gate Charge (Qg) (Max) @ Vgs: 40 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2700 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: 175°C (TJ)
Alternative Parts (Cross-Reference): STB100N6F7; IPB90N06S4L04ATMA2; DMTH6004SCTB-13; DMTH6004SCTBQ-13; IRF1010EZSTRLP;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: STH140N6F7-2-ND,497-16314-6,497-16314-1,497-16314-2
Base Product Number: STH140
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 497-16314-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16314-2-ND
Single FETs, MOSFETs 497-16314-2-ND
N-Channel 60V 80A (Tc) 158W (Tc) Surface Mount H2Pak-2

N-Channel 60V 80A (Tc) 158W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V 0.0028 Ohm 80 A MOSFET Transistor
278-STH140N6F7-2
N-Channel 60 V 0.0028 Ohm 80 A MOSFET Transistor 278-STH140N6F7-2
N-channel 60 V, 0.0028 Ohm typ., 80 A STripFET F7 Power MOSFET in H2PAK-2 package Product overview: STH140N6F7-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.0028 Ohm, 80 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.0028 Ohm, 80 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH140N6F7-2 can be used for catalog matching and distributor lookup.

N-channel 60 V, 0.0028 Ohm typ., 80 A STripFET F7 Power MOSFET in H2PAK-2 package Product overview: STH140N6F7-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.0028 Ohm, 80 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.0028 Ohm, 80 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH140N6F7-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 60 V, 0.0028 Ohm typ., 80 A STripFET F7 Power MOSFET in H2PAK-2 package

MOSFET N-channel 60 V, 0.0028 Ohm typ., 80 A STripFET F7 Power MOSFET in H2PAK-2 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH140N6F7-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH140N6F7-2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH140N6F7-2
MOSFET N-CH 60V 80A H2PAK-2

MOSFET N-CH 60V 80A H2PAK-2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1096891-STH140N6F7-2 497-16314-2-ND 278-STH140N6F7-2 STH140N6F7-2 STH140N6F7-2
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs N-Channel 60 V 0.0028 Ohm 80 A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data