STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STH13N120K5-2AG

Description
Win Source Part Number: 1278182-STH13N120K5- 2AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Rds On (Max) @ Id, Vgs: 690mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Power Dissipation (Max): 250W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: H2Pak-2 Gate Charge (Qg) (Max) @ Vgs: 44.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1370 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STH13N120K5-2AGD KR,497-STH13N120K5-2 AGCT,497-STH13N120K5 -2AGTR Base Product Number: STH13 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278182-STH13N120K5- 2AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Rds On (Max) @ Id, Vgs: 690mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Power Dissipation (Max): 250W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: H2Pak-2 Gate Charge (Qg) (Max) @ Vgs: 44.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1370 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STH13N120K5-2AGD KR,497-STH13N120K5-2 AGCT,497-STH13N120K5 -2AGTR Base Product Number: STH13 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278182-STH13N120K5-2AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278182-STH13N120K5-2AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278182-STH13N120K5-2AG
Win Source Part Number: 1278182-STH13N120K5- 2AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Rds On (Max) @ Id, Vgs: 690mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Power Dissipation (Max): 250W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: H2Pak-2 Gate Charge (Qg) (Max) @ Vgs: 44.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1370 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STH13N120K5-2AGD KR,497-STH13N120K5-2 AGCT,497-STH13N120K5 -2AGTR Base Product Number: STH13 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278182-STH13N120K5-2AG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 12A (Tc)
Rds On (Max) @ Id, Vgs: 690mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 5V @ 100µA
Power Dissipation (Max): 250W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: H2Pak-2
Gate Charge (Qg) (Max) @ Vgs: 44.2 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1370 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-STH13N120K5-2AGDKR,497-STH13N120K5-2AGCT,497-STH13N120K5-2AGTR
Base Product Number: STH13
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 1200 V 62 Ohm MOSFET Transistor
278-STH13N120K5-2AG
Automotive N-Channel 1200 V 62 Ohm MOSFET Transistor 278-STH13N120K5-2AG
Automotive-grade N-channel 1200 V, 0,62 Ohm typ., 12 A MDmesh K5 Power MOSFET in an H2PAK-2 package Product overview: STH13N120K5-2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 1200 V, 62 Ohm, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 1200 V, 62 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH13N120K5-2AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 1200 V, 0,62 Ohm typ., 12 A MDmesh K5 Power MOSFET in an H2PAK-2 package Product overview: STH13N120K5-2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 1200 V, 62 Ohm, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 1200 V, 62 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH13N120K5-2AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-STH13N120K5-2AGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STH13N120K5-2AGCT-ND
Single FETs, MOSFETs 497-STH13N120K5-2AGCT-ND
N-Channel 1200V 12A (Tc) 250W (Tc) Surface Mount H2Pak-2

N-Channel 1200V 12A (Tc) 250W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Single FETs, MOSFETs - 497-STH13N120K5-2AGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STH13N120K5-2AGTR-ND
Single FETs, MOSFETs 497-STH13N120K5-2AGTR-ND
N-Channel 1200V 12A (Tc) 250W (Tc) Surface Mount H2Pak-2

N-Channel 1200V 12A (Tc) 250W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Single FETs, MOSFETs - 497-STH13N120K5-2AGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STH13N120K5-2AGDKR-ND
Single FETs, MOSFETs 497-STH13N120K5-2AGDKR-ND
N-Channel 1200V 12A (Tc) 250W (Tc) Surface Mount H2Pak-2

N-Channel 1200V 12A (Tc) 250W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
MOSFETs - 151913 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151913
MOSFETs 151913
High-perf IGBT for ind motor control

High-perf IGBT for ind motor control

Supplier's Site
MOSFETs - 151914P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151914P
MOSFETs 151914P
High-perf IGBT for ind motor control

High-perf IGBT for ind motor control

Supplier's Site
MOSFETs - 151914 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151914
MOSFETs 151914
High-perf IGBT for ind motor control

High-perf IGBT for ind motor control

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH13N120K5-2AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH13N120K5-2AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH13N120K5-2AG
MOSFET N-CH 1200V 12A H2PAK-2

MOSFET N-CH 1200V 12A H2PAK-2

Supplier's Site
Single FETs, MOSFETs - STH13N120K5-2AG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STH13N120K5-2AG
Single FETs, MOSFETs STH13N120K5-2AG
MOSFET N-CH 1200V 12A H2PAK-2

MOSFET N-CH 1200V 12A H2PAK-2

Supplier's Site Datasheet
Mosfet, N-Ch, 1.2Kv, 12A, 150Deg C, 250W Rohs Compliant Stmicroelectronics - 69AH2745 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 12A, 150Deg C, 250W Rohs Compliant Stmicroelectronics
69AH2745
Mosfet, N-Ch, 1.2Kv, 12A, 150Deg C, 250W Rohs Compliant Stmicroelectronics 69AH2745
MOSFET, N-CH, 1.2KV, 12A, 150DEG C, 250W ROHS COMPLIANT: YES

MOSFET, N-CH, 1.2KV, 12A, 150DEG C, 250W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1278182-STH13N120K5-2AG 278-STH13N120K5-2AG 497-STH13N120K5-2AGCT-ND 151913 STH13N120K5-2AG STH13N120K5-2AG 69AH2745
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Automotive N-Channel 1200 V 62 Ohm MOSFET Transistor Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 1.2Kv, 12A, 150Deg C, 250W Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB H2PAK-2 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data