STMicroelectronics, Inc. Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs STH12N120K5-2AG

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: STMicroelectronics Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: MDmesh™ K5 Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: STMicroelectronics Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: MDmesh™ K5 Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: STMicroelectronics Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: MDmesh™ K5 Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V

Alternative Parts (Cross-Reference): Cross
Manufacturer: STMicroelectronics
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: MDmesh™ K5
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel MOSFET Transistor
278-STH12N120K5-2AG
Automotive N-Channel MOSFET Transistor 278-STH12N120K5-2AG
AUTOMOTIVE-GRADE N-CHANNEL 1200 Product overview: STH12N120K5-2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH12N120K5-2AG can be used for catalog matching and distributor lookup.

AUTOMOTIVE-GRADE N-CHANNEL 1200 Product overview: STH12N120K5-2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH12N120K5-2AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-STH12N120K5-2AGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STH12N120K5-2AGDKR-ND
Single FETs, MOSFETs 497-STH12N120K5-2AGDKR-ND
AUTOMOTIVE-GRADE N-CHANNEL 1200

AUTOMOTIVE-GRADE N-CHANNEL 1200

Buy Now Datasheet
Single FETs, MOSFETs - 497-STH12N120K5-2AGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STH12N120K5-2AGCT-ND
Single FETs, MOSFETs 497-STH12N120K5-2AGCT-ND
AUTOMOTIVE-GRADE N-CHANNEL 1200

AUTOMOTIVE-GRADE N-CHANNEL 1200

Buy Now Datasheet
Single FETs, MOSFETs - 497-STH12N120K5-2AGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STH12N120K5-2AGTR-ND
Single FETs, MOSFETs 497-STH12N120K5-2AGTR-ND
AUTOMOTIVE-GRADE N-CHANNEL 1200

AUTOMOTIVE-GRADE N-CHANNEL 1200

Buy Now Datasheet
MOSFETs - 2615047 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2615047
MOSFETs 2615047
ST STH12N120K5-2AG

ST STH12N120K5-2AG

Supplier's Site
MOSFETs - 2615046 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2615046
MOSFETs 2615046
ST STH12N120K5-2AG

ST STH12N120K5-2AG

Supplier's Site
MOSFETs - 2615047P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2615047P
MOSFETs 2615047P
ST STH12N120K5-2AG

ST STH12N120K5-2AG

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH12N120K5-2AG - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH12N120K5-2AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH12N120K5-2AG
AUTOMOTIVE-GRADE N-CHANNEL 1200

AUTOMOTIVE-GRADE N-CHANNEL 1200

Supplier's Site
Single FETs, MOSFETs - STH12N120K5-2AG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STH12N120K5-2AG
Single FETs, MOSFETs STH12N120K5-2AG
AUTOMOTIVE-GRADE N-CHANNEL 1200

AUTOMOTIVE-GRADE N-CHANNEL 1200

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STH12N120K5-2AG 497-STH12N120K5-2AGDKR-ND 2615047 STH12N120K5-2AG STH12N120K5-2AG
Product Name Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Automotive N-Channel MOSFET Transistor Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3 Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
MOSFET Operating Mode Enhancement
V(BR)DSS 1200 volts 1200 volts
PD 266 milliwatts 250000 milliwatts
Unlock Full Specs
to access all available technical data