STMicroelectronics, Inc. 1200V 12A MOSFET Transistor STH12N120K5-2

Description
1200V 12A N-Ch MOSFET, 620mR RdsOn, H2PAK-2, SM Product overview: STH12N120K5-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH12N120K5-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1200V 12A N-Ch MOSFET, 620mR RdsOn, H2PAK-2, SM Product overview: STH12N120K5-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH12N120K5-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 12A MOSFET Transistor
278-STH12N120K5-2
1200V 12A MOSFET Transistor 278-STH12N120K5-2
1200V 12A N-Ch MOSFET, 620mR RdsOn, H2PAK-2, SM Product overview: STH12N120K5-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH12N120K5-2 can be used for catalog matching and distributor lookup.

1200V 12A N-Ch MOSFET, 620mR RdsOn, H2PAK-2, SM Product overview: STH12N120K5-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH12N120K5-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-15425-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15425-6-ND
Single FETs, MOSFETs 497-15425-6-ND
N-Channel 1200V 12A (Tc) 250W (Tc) Surface Mount H2Pak-2

N-Channel 1200V 12A (Tc) 250W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Single FETs, MOSFETs - 497-15425-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15425-1-ND
Single FETs, MOSFETs 497-15425-1-ND
N-Channel 1200V 12A (Tc) 250W (Tc) Surface Mount H2Pak-2

N-Channel 1200V 12A (Tc) 250W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Single FETs, MOSFETs - 497-15425-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15425-2-ND
Single FETs, MOSFETs 497-15425-2-ND
N-Channel 1200V 12A (Tc) 250W (Tc) Surface Mount H2Pak-2

N-Channel 1200V 12A (Tc) 250W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
MOSFETs - 2333041P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2333041P
MOSFETs 2333041P
ST STH12N120K5-2

ST STH12N120K5-2

Supplier's Site
MOSFETs - 2333041 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2333041
MOSFETs 2333041
ST STH12N120K5-2

ST STH12N120K5-2

Supplier's Site
MOSFETs - 2333040 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2333040
MOSFETs 2333040
ST STH12N120K5-2

ST STH12N120K5-2

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH12N120K5-2 - 898015-STH12N120K5-2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH12N120K5-2
898015-STH12N120K5-2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH12N120K5-2 898015-STH12N120K5-2
Manufacturer: STMicroelectronics Win Source Part Number: 898015-STH12N120K5-2 Series: MDmesh™ K5 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 1200 V 12A (Tc) 250W (Tc) Surface Mount H2Pak-2 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STH12 Categories: Discrete Semiconductor Products Case / Package: H2Pak-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15425-2, 497-15425-1, 497-15425-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898015-STH12N120K5-2
Series: MDmesh™ K5
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 1200 V 12A (Tc) 250W (Tc) Surface Mount H2Pak-2
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STH12
Categories: Discrete Semiconductor Products
Case / Package: H2Pak-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-15425-2, 497-15425-1, 497-15425-6

Buy Now Datasheet
Mosfet, N-Ch, 1.2Kv, 12A, H2Pak-2; Channel Type Stmicroelectronics - 45AC7611 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 12A, H2Pak-2; Channel Type Stmicroelectronics
45AC7611
Mosfet, N-Ch, 1.2Kv, 12A, H2Pak-2; Channel Type Stmicroelectronics 45AC7611
MOSFET, N-CH, 1.2KV, 12A, H2PAK-2; Channel Type:N Channel; Drain Source Voltage Vds:1.2kV; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 1.2KV, 12A, H2PAK-2; Channel Type:N Channel; Drain Source Voltage Vds:1.2kV; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 1200 V, 0.62 Ohm typ., 12 A MDmesh K5 Power MOSFET in H2PAK-2 package

MOSFET N-channel 1200 V, 0.62 Ohm typ., 12 A MDmesh K5 Power MOSFET in H2PAK-2 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH12N120K5-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH12N120K5-2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH12N120K5-2
MOSFET N-CH 1200V 12A H2PAK-2

MOSFET N-CH 1200V 12A H2PAK-2

Supplier's Site
Single FETs, MOSFETs - STH12N120K5-2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STH12N120K5-2
Single FETs, MOSFETs STH12N120K5-2
MOSFET N-CH 1200V 12A H2PAK-2

MOSFET N-CH 1200V 12A H2PAK-2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STH12N120K5-2 497-15425-6-ND 2333041P 898015-STH12N120K5-2 45AC7611 STH12N120K5-2 STH12N120K5-2 STH12N120K5-2
Product Name 1200V 12A MOSFET Transistor Single FETs, MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH12N120K5-2 Mosfet, N-Ch, 1.2Kv, 12A, H2Pak-2; Channel Type Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
PD 250000 milliwatts 250000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB H2PAK SOT3; H2Pak-2 TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data