Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096889-STGWT28IH120
Packaging: Bulk
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Element Configuration: Single
Collector Emitter Voltage (VCEO): 1.2 kV
Max Collector Current: 50 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1096889-STGWT28IH120DF |
| Product Name | OEM Parts - OEM Parts ( S ) - STGWT28IH120DF |