Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134261-STGP30V60F
Length: 10.4 mm
Power Dissipation: 260 W
Height: 15.75 mm
Number of Pins: 3
Width: 4.6 mm
Categories: Custom Parts
Case / Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8541290080
Element Configuration: Single
Max Power Dissipation: 260 W
Max Operating Temperature: 175 °C
Collector Emitter Breakdown Voltage: 600 V
Collector Emitter Voltage (VCEO): 600 V
Max Collector Current: 60 A
Collector Emitter Saturation Voltage: 2.3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1134261-STGP30V60F |
| Product Name | Custom Parts - Custom Parts (S - T) - STGP30V60F |