STMicroelectronics Integrated Circuits (ICs) - Logic - Counters, Dividers STGP15M120F3

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Counters , Dividers Package: 355J-02 Product Status: Active IGBT Type: Trench Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 800 mA Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 1.82V @ 15V, 20A Power - Max: 178.5 W
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Counters , Dividers Package: 355J-02 Product Status: Active IGBT Type: Trench Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 800 mA Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 1.82V @ 15V, 20A Power - Max: 178.5 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
Integrated Circuits (ICs) - Logic - Counters, Dividers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Counters , Dividers Package: 355J-02 Product Status: Active IGBT Type: Trench Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 800 mA Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 1.82V @ 15V, 20A Power - Max: 178.5 W

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Logic>Counters, Dividers
Package: 355J-02
Product Status: Active
IGBT Type: Trench
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 800 mA
Current - Collector Pulsed (Icm): 120 A
Vce(on) (Max) @ Vge, Ic: 1.82V @ 15V, 20A
Power - Max: 178.5 W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC163N,652 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 55 MHz
View Details
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BPW - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
6 suppliers
Counter - Up/Down Counter - 750-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details