STMicroelectronics Discrete Semiconductor Products STGP10NC60KD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066380-STGP10NC60KD Category: Discrete Semiconductor Products Family: IGBTs - Single Series: PowerMESH Packaging: Tube Mounting Style: Through Hole Package: TO-220-3 Manufacturer Device Package: TO-220AB Standard Package: 50 Catalog: Standard IGBTs Power - Max: 65W Reverse Recovery Time (trr): 22ns Voltage - Collector Emitter Breakdown (Max): 600V Current - Collector (Ic) (Max): 20A Current - Collector Pulsed (Icm): 30A Switching Energy: 55µJ (on) 85µJ (off) Input Type: Standard Gate Charge: 19nC Td (on/off) @ 25°C: 17ns/72ns Test Condition: 390V 5A 10 Ohm 15V Family Name: STGP10NC60KD Vce(on) (Max) @ Vge Ic: 2.5V @ 15V 5A Alternative Parts (Cross-Reference): IRGB6B60KDPBF; SKP10N60A; SKP10N60AXKSA1; IRGB10B60KD; Introduction Date: June 14, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066380-STGP10NC60KD Category: Discrete Semiconductor Products Family: IGBTs - Single Series: PowerMESH Packaging: Tube Mounting Style: Through Hole Package: TO-220-3 Manufacturer Device Package: TO-220AB Standard Package: 50 Catalog: Standard IGBTs Power - Max: 65W Reverse Recovery Time (trr): 22ns Voltage - Collector Emitter Breakdown (Max): 600V Current - Collector (Ic) (Max): 20A Current - Collector Pulsed (Icm): 30A Switching Energy: 55µJ (on) 85µJ (off) Input Type: Standard Gate Charge: 19nC Td (on/off) @ 25°C: 17ns/72ns Test Condition: 390V 5A 10 Ohm 15V Family Name: STGP10NC60KD Vce(on) (Max) @ Vge Ic: 2.5V @ 15V 5A Alternative Parts (Cross-Reference): IRGB6B60KDPBF; SKP10N60A; SKP10N60AXKSA1; IRGB10B60KD; Introduction Date: June 14, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 066380-STGP10NC60KD - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
066380-STGP10NC60KD
Discrete Semiconductor Products 066380-STGP10NC60KD
Manufacturer: STMicroelectronics Win Source Part Number: 066380-STGP10NC60KD Category: Discrete Semiconductor Products Family: IGBTs - Single Series: PowerMESH Packaging: Tube Mounting Style: Through Hole Package: TO-220-3 Manufacturer Device Package: TO-220AB Standard Package: 50 Catalog: Standard IGBTs Power - Max: 65W Reverse Recovery Time (trr): 22ns Voltage - Collector Emitter Breakdown (Max): 600V Current - Collector (Ic) (Max): 20A Current - Collector Pulsed (Icm): 30A Switching Energy: 55µJ (on) 85µJ (off) Input Type: Standard Gate Charge: 19nC Td (on/off) @ 25°C: 17ns/72ns Test Condition: 390V 5A 10 Ohm 15V Family Name: STGP10NC60KD Vce(on) (Max) @ Vge Ic: 2.5V @ 15V 5A Alternative Parts (Cross-Reference): IRGB6B60KDPBF; SKP10N60A; SKP10N60AXKSA1; IRGB10B60KD; Introduction Date: June 14, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066380-STGP10NC60KD
Category: Discrete Semiconductor Products
Family: IGBTs - Single
Series: PowerMESH
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Standard Package: 50
Catalog: Standard IGBTs
Power - Max: 65W
Reverse Recovery Time (trr): 22ns
Voltage - Collector Emitter Breakdown (Max): 600V
Current - Collector (Ic) (Max): 20A
Current - Collector Pulsed (Icm): 30A
Switching Energy: 55µJ (on) 85µJ (off)
Input Type: Standard
Gate Charge: 19nC
Td (on/off) @ 25°C: 17ns/72ns
Test Condition: 390V 5A 10 Ohm 15V
Family Name: STGP10NC60KD
Vce(on) (Max) @ Vge Ic: 2.5V @ 15V 5A
Alternative Parts (Cross-Reference): IRGB6B60KDPBF; SKP10N60A; SKP10N60AXKSA1; IRGB10B60KD;
Introduction Date: June 14, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 066380-STGP10NC60KD
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data