STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STGIPS40W60L1

Description
Win Source Part Number: 1279074-STGIPS40W60L 1 Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 11 Configuration: 1 Phase Current: 40 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 22-PowerDIP Module (0.993", 25.23mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-13165,-497-13165 Base Product Number: STGIPS40 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1279074-STGIPS40W60L 1 Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 11 Configuration: 1 Phase Current: 40 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 22-PowerDIP Module (0.993", 25.23mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-13165,-497-13165 Base Product Number: STGIPS40 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1279074-STGIPS40W60L1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1279074-STGIPS40W60L1
Discrete Semiconductor Products - Power Driver Modules 1279074-STGIPS40W60L1
Win Source Part Number: 1279074-STGIPS40W60L 1 Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 11 Configuration: 1 Phase Current: 40 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 22-PowerDIP Module (0.993", 25.23mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-13165,-497-13165 Base Product Number: STGIPS40 Product Status: Obsolete

Win Source Part Number: 1279074-STGIPS40W60L1
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: IGBT
Package: Tube
Voltage: 600 V
Standard Package: 11
Configuration: 1 Phase
Current: 40 A
Voltage - Isolation: 2500Vrms
Mounting Type: Through Hole
Package / Case: 22-PowerDIP Module (0.993", 25.23mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-13165,-497-13165
Base Product Number: STGIPS40
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1279074-STGIPS40W60L1
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - 1EDI20I12AFXUMA1 - 760765-1EDI20I12AFXUMA1 - Win Source Electronics
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 3.5 amps
View Details
5 suppliers
 - 74AHCT574BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 55154J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details