STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STGIPS35K60L1

Description
Win Source Part Number: 1279075-STGIPS35K60L 1 Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 11 Configuration: 1 Phase Current: 35 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 22-PowerDIP Module (0.993", 25.23mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-13164,-497-13164 Base Product Number: STGIPS35 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1279075-STGIPS35K60L 1 Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 11 Configuration: 1 Phase Current: 35 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 22-PowerDIP Module (0.993", 25.23mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-13164,-497-13164 Base Product Number: STGIPS35 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1279075-STGIPS35K60L1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1279075-STGIPS35K60L1
Discrete Semiconductor Products - Power Driver Modules 1279075-STGIPS35K60L1
Win Source Part Number: 1279075-STGIPS35K60L 1 Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 11 Configuration: 1 Phase Current: 35 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 22-PowerDIP Module (0.993", 25.23mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-13164,-497-13164 Base Product Number: STGIPS35 Product Status: Obsolete

Win Source Part Number: 1279075-STGIPS35K60L1
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: IGBT
Package: Tube
Voltage: 600 V
Standard Package: 11
Configuration: 1 Phase
Current: 35 A
Voltage - Isolation: 2500Vrms
Mounting Type: Through Hole
Package / Case: 22-PowerDIP Module (0.993", 25.23mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-13164,-497-13164
Base Product Number: STGIPS35
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1279075-STGIPS35K60L1
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 2EDB8259K - 2EDB8259K - Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 5 amps
Supply Voltage 3 to 17 volts
View Details
LED Drivers - NCR321ZX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Constant Current
Output Voltage 16 volts
View Details