STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STGIPS30C60T-H

Description
Win Source Part Number: 1215043-STGIPS30C60T -H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 11 Configuration: 3 Phase Current: 30 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 25-PowerDIP Module (0.993", 25.23mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15131-5 Base Product Number: STGIPS30 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1215043-STGIPS30C60T -H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 11 Configuration: 3 Phase Current: 30 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 25-PowerDIP Module (0.993", 25.23mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15131-5 Base Product Number: STGIPS30 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1215043-STGIPS30C60T-H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1215043-STGIPS30C60T-H
Discrete Semiconductor Products - Power Driver Modules 1215043-STGIPS30C60T-H
Win Source Part Number: 1215043-STGIPS30C60T -H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 11 Configuration: 3 Phase Current: 30 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 25-PowerDIP Module (0.993", 25.23mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15131-5 Base Product Number: STGIPS30 Product Status: Obsolete

Win Source Part Number: 1215043-STGIPS30C60T-H
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: IGBT
Package: Tube
Voltage: 600 V
Standard Package: 11
Configuration: 3 Phase
Current: 30 A
Voltage - Isolation: 2500Vrms
Mounting Type: Through Hole
Package / Case: 25-PowerDIP Module (0.993", 25.23mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-15131-5
Base Product Number: STGIPS30
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1215043-STGIPS30C60T-H
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC541/QSA - Rochester Electronics
Rochester Electronics
Specs
Output Configuration Inverting; Noninverting
Package Type CFP
Packing Method Tube; Tube; Other
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6841SLW-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers
Gate Drivers - 448-2ED2182S06FXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 2.5 amps
View Details
5 suppliers
 - 74AHCT2G241GD,125 - Rochester Electronics
Specs
Package Type SOLCC8
Packing Method Tape Reel; Tape & Reel; Other
View Details