STMicroelectronics Power Drivers - Modules - STGIPS30C60-H STGIPS30C60-H

Description
Manufacturer: STMicroelectronics Win Source Part Number: 850209-STGIPS30C60-H Series: SLLIMM™ Features: Power Driver Module 600 V 30 A Package: Tube Part Status: Obsolete Family Name: STGIPS30 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 11 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 850209-STGIPS30C60-H Series: SLLIMM™ Features: Power Driver Module 600 V 30 A Package: Tube Part Status: Obsolete Family Name: STGIPS30 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 11 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - STGIPS30C60-H - 850209-STGIPS30C60-H - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - STGIPS30C60-H
850209-STGIPS30C60-H
Power Drivers - Modules - STGIPS30C60-H 850209-STGIPS30C60-H
Manufacturer: STMicroelectronics Win Source Part Number: 850209-STGIPS30C60-H Series: SLLIMM™ Features: Power Driver Module 600 V 30 A Package: Tube Part Status: Obsolete Family Name: STGIPS30 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 11 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 850209-STGIPS30C60-H
Series: SLLIMM™
Features: Power Driver Module 600 V 30 A
Package: Tube
Part Status: Obsolete
Family Name: STGIPS30
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 11
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 850209-STGIPS30C60-H
Product Name Power Drivers - Modules - STGIPS30C60-H
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-6EDL04I065NTXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 0.3750 amps
View Details
 - 74AHCT574BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 55463/BPA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP8
Packing Method Tube; Tube; Other
View Details