"Power Driver Module IGBT 3 Phase 600V 17A 25-PowerDIP Module (0.993"", 25.23mm)"
Manufacturer: STMicroelectronics
Win Source Part Number: 037525-STGIPS20K60
Category: Discrete Semiconductor Products
Family: Power Drivers - Modules
Series: SLLIMM
Type: IGBT
Package: 25-SDIP Module
Voltage: 600V
Standard Package: 11
Catalog: SLLIMM Series
No: 365743
Configuration: 3 Phase
Current: 17A
Voltage - Isolation: 2500VDC
Related Products: 732-1583-2 - FERRITE BEAD 600 OHM 0603 1LN 732-1583-1 - FERRITE BEAD 600 OHM 0603 1LN 732-1583-6 - FERRITE BEAD 600 OHM 0603 1LN
Family Name: STGIPS20K60
Introduction Date: August 10, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Industrial, Motor Drive & Control
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 497-10573-5-ND | 037525-STGIPS20K60 |
| Product Name | Power Driver Modules | Discrete Semiconductor Products |