STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STGIPS20C60T-H

Description
Win Source Part Number: 1015584-STGIPS20C60T -H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 11 Configuration: 3 Phase Current: 20 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 25-PowerDIP Module (0.993", 25.23mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15544-5,497-1554 4-5-ND,-1138-STGIPS2 0C60T-H,497-STGIPS20 C60T-H Base Product Number: STGIPS20 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1015584-STGIPS20C60T -H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 11 Configuration: 3 Phase Current: 20 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 25-PowerDIP Module (0.993", 25.23mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15544-5,497-1554 4-5-ND,-1138-STGIPS2 0C60T-H,497-STGIPS20 C60T-H Base Product Number: STGIPS20 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1015584-STGIPS20C60T-H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1015584-STGIPS20C60T-H
Discrete Semiconductor Products - Power Driver Modules 1015584-STGIPS20C60T-H
Win Source Part Number: 1015584-STGIPS20C60T -H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 11 Configuration: 3 Phase Current: 20 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 25-PowerDIP Module (0.993", 25.23mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15544-5,497-1554 4-5-ND,-1138-STGIPS2 0C60T-H,497-STGIPS20 C60T-H Base Product Number: STGIPS20 Product Status: Obsolete

Win Source Part Number: 1015584-STGIPS20C60T-H
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: IGBT
Package: Tube
Voltage: 600 V
Standard Package: 11
Configuration: 3 Phase
Current: 20 A
Voltage - Isolation: 2500Vrms
Mounting Type: Through Hole
Package / Case: 25-PowerDIP Module (0.993", 25.23mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-15544-5,497-15544-5-ND,-1138-STGIPS20C60T-H,497-STGIPS20C60T-H
Base Product Number: STGIPS20
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1015584-STGIPS20C60T-H
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rise Time 20 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR)
View Details
Clock Buffers, Drivers - CDCLVC1102PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 74LVC2G126GN,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1116
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 54367J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details