STMicroelectronics Power Drivers - Modules - STGIPS20C60-H STGIPS20C60-H

Description
Manufacturer: STMicroelectronics Win Source Part Number: 897997-STGIPS20C60-H Series: SLLIMM™ Features: Power Driver Module IGBT 3 Phase 600 V 20 A 25-PowerDIP Module (0.993", 25.23mm) Package: 25-PowerDIP Module (0.993", 25.23mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: STGIPS20 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 11 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: 497-15130-5, -497-15130-5
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 897997-STGIPS20C60-H Series: SLLIMM™ Features: Power Driver Module IGBT 3 Phase 600 V 20 A 25-PowerDIP Module (0.993", 25.23mm) Package: 25-PowerDIP Module (0.993", 25.23mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: STGIPS20 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 11 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: 497-15130-5, -497-15130-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - STGIPS20C60-H - 897997-STGIPS20C60-H - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - STGIPS20C60-H
897997-STGIPS20C60-H
Power Drivers - Modules - STGIPS20C60-H 897997-STGIPS20C60-H
Manufacturer: STMicroelectronics Win Source Part Number: 897997-STGIPS20C60-H Series: SLLIMM™ Features: Power Driver Module IGBT 3 Phase 600 V 20 A 25-PowerDIP Module (0.993", 25.23mm) Package: 25-PowerDIP Module (0.993", 25.23mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: STGIPS20 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 11 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: 497-15130-5, -497-15130-5

Manufacturer: STMicroelectronics
Win Source Part Number: 897997-STGIPS20C60-H
Series: SLLIMM™
Features: Power Driver Module IGBT 3 Phase 600 V 20 A 25-PowerDIP Module (0.993", 25.23mm)
Package: 25-PowerDIP Module (0.993", 25.23mm)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: STGIPS20
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 11
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: 497-15130-5, -497-15130-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 897997-STGIPS20C60-H
Product Name Power Drivers - Modules - STGIPS20C60-H
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 2EDN7533GXTMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
 - 54F827/BLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details