STMicroelectronics Power Drivers - Modules - STGIPS15C60-H STGIPS15C60-H

Description
Manufacturer: STMicroelectronics Win Source Part Number: 122647-STGIPS15C60-H Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 25-PowerDIP Module (0.993", 25.23mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 122647-STGIPS15C60-H Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 25-PowerDIP Module (0.993", 25.23mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - STGIPS15C60-H - 122647-STGIPS15C60-H - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - STGIPS15C60-H
122647-STGIPS15C60-H
Power Drivers - Modules - STGIPS15C60-H 122647-STGIPS15C60-H
Manufacturer: STMicroelectronics Win Source Part Number: 122647-STGIPS15C60-H Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 25-PowerDIP Module (0.993", 25.23mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 122647-STGIPS15C60-H
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 15A
Isolation Voltage: 2500Vrms
Categories: Discrete Semiconductor Products
Status: Active
Dimension: 25-PowerDIP Module (0.993", 25.23mm)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 122647-STGIPS15C60-H
Product Name Power Drivers - Modules - STGIPS15C60-H
Unlock Full Specs
to access all available technical data

Similar Products

2.5KV Gate Driver IC - 906-1EDC40I12AHXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
4 suppliers
 - 74HCT241PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details