STMicroelectronics Power Drivers - Modules - STGIPS14K60T STGIPS14K60T

Description
Manufacturer: STMicroelectronics Win Source Part Number: 897996-STGIPS14K60T Series: SLLIMM™ Features: Power Driver Module IGBT 3 Phase 600 V 14 A 25-PowerDIP Module (0.993", 25.23mm) Package: Tube Package: 25-PowerDIP Module (0.993", 25.23mm) Mounting: Through Hole Family Name: STGIPS14 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 11 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-12251, -497-12251
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 897996-STGIPS14K60T Series: SLLIMM™ Features: Power Driver Module IGBT 3 Phase 600 V 14 A 25-PowerDIP Module (0.993", 25.23mm) Package: Tube Package: 25-PowerDIP Module (0.993", 25.23mm) Mounting: Through Hole Family Name: STGIPS14 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 11 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-12251, -497-12251
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - STGIPS14K60T - 897996-STGIPS14K60T - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - STGIPS14K60T
897996-STGIPS14K60T
Power Drivers - Modules - STGIPS14K60T 897996-STGIPS14K60T
Manufacturer: STMicroelectronics Win Source Part Number: 897996-STGIPS14K60T Series: SLLIMM™ Features: Power Driver Module IGBT 3 Phase 600 V 14 A 25-PowerDIP Module (0.993", 25.23mm) Package: Tube Package: 25-PowerDIP Module (0.993", 25.23mm) Mounting: Through Hole Family Name: STGIPS14 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 11 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-12251, -497-12251

Manufacturer: STMicroelectronics
Win Source Part Number: 897996-STGIPS14K60T
Series: SLLIMM™
Features: Power Driver Module IGBT 3 Phase 600 V 14 A 25-PowerDIP Module (0.993", 25.23mm)
Package: Tube
Package: 25-PowerDIP Module (0.993", 25.23mm)
Mounting: Through Hole
Family Name: STGIPS14
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 11
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-12251, -497-12251

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 897996-STGIPS14K60T
Product Name Power Drivers - Modules - STGIPS14K60T
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1ED3431MC12M - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 3.8 amps
Supply Voltage 3 to 6.5 volts
View Details
 - 74AHCT573D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO20
Packing Method Tube; Tube; Other
View Details
 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details