STMicroelectronics Power Drivers - Modules - STGIPS14K60 STGIPS14K60

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031198-STGIPS14K60 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 14A Isolation Voltage: 2500Vrms Family Name: STGIPS14K60 Categories: Discrete Semiconductor Products Status: Active Dimension: 25-PowerDIP Module (0.993", 25.23mm) Alternative Parts (Cross-Reference): IRAM256-1567A; IRAMX16UP60A; IRAMX20UP60A; IRAMS10UP60A-2; Introduction Date: April 16, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031198-STGIPS14K60 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 14A Isolation Voltage: 2500Vrms Family Name: STGIPS14K60 Categories: Discrete Semiconductor Products Status: Active Dimension: 25-PowerDIP Module (0.993", 25.23mm) Alternative Parts (Cross-Reference): IRAM256-1567A; IRAMX16UP60A; IRAMX20UP60A; IRAMS10UP60A-2; Introduction Date: April 16, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - STGIPS14K60 - 031198-STGIPS14K60 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - STGIPS14K60
031198-STGIPS14K60
Power Drivers - Modules - STGIPS14K60 031198-STGIPS14K60
Manufacturer: STMicroelectronics Win Source Part Number: 031198-STGIPS14K60 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 14A Isolation Voltage: 2500Vrms Family Name: STGIPS14K60 Categories: Discrete Semiconductor Products Status: Active Dimension: 25-PowerDIP Module (0.993", 25.23mm) Alternative Parts (Cross-Reference): IRAM256-1567A; IRAMX16UP60A; IRAMX20UP60A; IRAMS10UP60A-2; Introduction Date: April 16, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031198-STGIPS14K60
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 14A
Isolation Voltage: 2500Vrms
Family Name: STGIPS14K60
Categories: Discrete Semiconductor Products
Status: Active
Dimension: 25-PowerDIP Module (0.993", 25.23mm)
Alternative Parts (Cross-Reference): IRAM256-1567A; IRAMX16UP60A; IRAMX20UP60A; IRAMS10UP60A-2;
Introduction Date: April 16, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 031198-STGIPS14K60
Product Name Power Drivers - Modules - STGIPS14K60
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1352702-2EDN7524GXTMA1 - Win Source Electronics
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 5 amps
View Details
7 suppliers
 - 74AUP1G125GM-Q100X - Rochester Electronics
Specs
Package Type SOT886
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details