STMicroelectronics Power Drivers - Modules - STGIPS10K60T-H STGIPS10K60T-H

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103032-STGIPS10K60T -H Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 10A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 25-PowerDIP Module (0.993", 25.23mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103032-STGIPS10K60T -H Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 10A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 25-PowerDIP Module (0.993", 25.23mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Drivers - Modules - STGIPS10K60T-H
1103032-STGIPS10K60T-H
Power Drivers - Modules - STGIPS10K60T-H 1103032-STGIPS10K60T-H
Manufacturer: STMicroelectronics Win Source Part Number: 1103032-STGIPS10K60T -H Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 10A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 25-PowerDIP Module (0.993", 25.23mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103032-STGIPS10K60T-H
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 10A
Isolation Voltage: 2500Vrms
Categories: Discrete Semiconductor Products
Status: Active
Dimension: 25-PowerDIP Module (0.993", 25.23mm)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1103032-STGIPS10K60T-H
Product Name Power Drivers - Modules - STGIPS10K60T-H
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53354BD13636-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CDC339DWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
 - 74AXP1G125GM125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type XSON
Packing Method Tape Reel; Tape & Reel; Other
View Details