STMicroelectronics, Inc. Discrete Semiconductor Products STGIPS10K60A

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066379-STGIPS10K60A Category: Discrete Semiconductor Products Family: Power Drivers - Modules Series: SLLIMM Type: IGBT Package: PCB Module Voltage: 600V Standard Package: 11 Catalog: SLLIMM Series Configuration: 3 Phase Current: 10A Voltage - Isolation: 2500VDC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066379-STGIPS10K60A Category: Discrete Semiconductor Products Family: Power Drivers - Modules Series: SLLIMM Type: IGBT Package: PCB Module Voltage: 600V Standard Package: 11 Catalog: SLLIMM Series Configuration: 3 Phase Current: 10A Voltage - Isolation: 2500VDC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 066379-STGIPS10K60A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
066379-STGIPS10K60A
Discrete Semiconductor Products 066379-STGIPS10K60A
Manufacturer: STMicroelectronics Win Source Part Number: 066379-STGIPS10K60A Category: Discrete Semiconductor Products Family: Power Drivers - Modules Series: SLLIMM Type: IGBT Package: PCB Module Voltage: 600V Standard Package: 11 Catalog: SLLIMM Series Configuration: 3 Phase Current: 10A Voltage - Isolation: 2500VDC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066379-STGIPS10K60A
Category: Discrete Semiconductor Products
Family: Power Drivers - Modules
Series: SLLIMM
Type: IGBT
Package: PCB Module
Voltage: 600V
Standard Package: 11
Catalog: SLLIMM Series
Configuration: 3 Phase
Current: 10A
Voltage - Isolation: 2500VDC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Power Driver Modules - 497-10404-5-ND - DigiKey
Thief River Falls, MN, United States
Power Driver Modules
497-10404-5-ND
Power Driver Modules 497-10404-5-ND
"Power Driver Module IGBT 3 Phase 600V 10A 25-PowerDIP Module (0.993"", 25.23mm)"

"Power Driver Module IGBT 3 Phase 600V 10A 25-PowerDIP Module (0.993"", 25.23mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 066379-STGIPS10K60A 497-10404-5-ND
Product Name Discrete Semiconductor Products Power Driver Modules
Unlock Full Specs
to access all available technical data