STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STGIPS10C60T-H

Description
Win Source Part Number: 999554-STGIPS10C60T- H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 11 Configuration: 3 Phase Current: 10 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 25-PowerDIP Module (0.993", 25.23mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15542-5,-497-155 42-5 Base Product Number: STGIPS10 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 999554-STGIPS10C60T- H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 11 Configuration: 3 Phase Current: 10 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 25-PowerDIP Module (0.993", 25.23mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15542-5,-497-155 42-5 Base Product Number: STGIPS10 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 999554-STGIPS10C60T-H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
999554-STGIPS10C60T-H
Discrete Semiconductor Products - Power Driver Modules 999554-STGIPS10C60T-H
Win Source Part Number: 999554-STGIPS10C60T- H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 11 Configuration: 3 Phase Current: 10 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 25-PowerDIP Module (0.993", 25.23mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15542-5,-497-155 42-5 Base Product Number: STGIPS10 Product Status: Obsolete

Win Source Part Number: 999554-STGIPS10C60T-H
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: IGBT
Package: Tube
Voltage: 600 V
Standard Package: 11
Configuration: 3 Phase
Current: 10 A
Voltage - Isolation: 2500Vrms
Mounting Type: Through Hole
Package / Case: 25-PowerDIP Module (0.993", 25.23mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-15542-5,-497-15542-5
Base Product Number: STGIPS10
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 999554-STGIPS10C60T-H
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

650V Gate Driver IC - 730-2ED21824S06JXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Driver Type Dual Gate Driver; Half-Bridge
Number of Outputs 1; 1 Output
Output Configuration Noninverting; Non-Inverting
View Details
6 suppliers
Clock Buffers, Drivers - 74AVC9112GTX - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details