STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STGIPS10C60

Description
Win Source Part Number: 1279069-STGIPS10C60 Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 11 Configuration: 3 Phase Current: 10 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 25-PowerDIP Module (0.993", 25.23mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15004-5 Base Product Number: STGIPS10 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1279069-STGIPS10C60 Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 11 Configuration: 3 Phase Current: 10 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 25-PowerDIP Module (0.993", 25.23mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15004-5 Base Product Number: STGIPS10 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1279069-STGIPS10C60 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1279069-STGIPS10C60
Discrete Semiconductor Products - Power Driver Modules 1279069-STGIPS10C60
Win Source Part Number: 1279069-STGIPS10C60 Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 11 Configuration: 3 Phase Current: 10 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 25-PowerDIP Module (0.993", 25.23mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15004-5 Base Product Number: STGIPS10 Product Status: Obsolete

Win Source Part Number: 1279069-STGIPS10C60
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: IGBT
Package: Tube
Voltage: 600 V
Standard Package: 11
Configuration: 3 Phase
Current: 10 A
Voltage - Isolation: 2500Vrms
Mounting Type: Through Hole
Package / Case: 25-PowerDIP Module (0.993", 25.23mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-15004-5
Base Product Number: STGIPS10
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1279069-STGIPS10C60
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details
LED Drivers - A1569KLJTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Current 0.1500 amps
View Details
Gate Drivers - 448-1EDN7116UXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Packing Method Tape Reel
View Details
2 suppliers
 - 74AHC574PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP20
Packing Method Tube; Tube; Other
View Details