IPM IGBT 600V 8A 26-Pin N2DIP Tube Product overview: STGIPQ8C60T-HZ from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 600V, 8A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STGIPQ8C60T-HZ can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 897995-STGIPQ8C60T-H
Series: SLLIMM™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver IGBT - 26-N2DIP
Package: 26-DIP Module
Package: Tube
Mounting: Through Hole
Family Name: STGIPQ8
Categories: Integrated Circuits (ICs)
Case / Package: 26-N2DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 360
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC MOTOR DRVR 13.5V-18V 26N2DIP
Motor Driver IGBT 26-N2DIP
IC MOTOR DRVR 13.5V-18V 26N2DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-STGIPQ8C60T-HZ | 897995-STGIPQ8C60T-HZ | STGIPQ8C60T-HZ | STGIPQ8C60T-HZ | STGIPQ8C60T-HZ |
| Product Name | 600V 8A Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - STGIPQ8C60T-HZ | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |