STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STGIPQ5C60T-HZS

Description
Win Source Part Number: 1005379-STGIPQ5C60T- HZS Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 360 Configuration: 3 Phase Inverter Current: 5 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (0.846", 21.48mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STGIPQ5
Request a Quote Datasheet
Description
Win Source Part Number: 1005379-STGIPQ5C60T- HZS Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 360 Configuration: 3 Phase Inverter Current: 5 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (0.846", 21.48mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STGIPQ5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1005379-STGIPQ5C60T-HZS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1005379-STGIPQ5C60T-HZS
Discrete Semiconductor Products - Power Driver Modules 1005379-STGIPQ5C60T-HZS
Win Source Part Number: 1005379-STGIPQ5C60T- HZS Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 360 Configuration: 3 Phase Inverter Current: 5 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (0.846", 21.48mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STGIPQ5

Win Source Part Number: 1005379-STGIPQ5C60T-HZS
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: IGBT
Package: Tube
Voltage: 600 V
Standard Package: 360
Configuration: 3 Phase Inverter
Current: 5 A
Voltage - Isolation: 1500Vrms
Mounting Type: Through Hole
Package / Case: 26-PowerDIP Module (0.846", 21.48mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STGIPQ5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1005379-STGIPQ5C60T-HZS
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 1ED21271S65F - 1ED21271S65F - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 4 amps
Supply Voltage 8 to 22 volts
View Details
 - 74ALVC244BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - CDC339DBG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details