Manufacturer: STMicroelectronics
Win Source Part Number: 897994-STGIPQ5C60T-H
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver IGBT - 26-N2DIP
Package: 26-DIP Module
Package: Tube
Mounting: Through Hole
Family Name: STGIPQ5
Categories: Integrated Circuits (ICs)
Case / Package: 26-N2DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
SLLIMM nano 2nd series IPM, 3-phase inverter, 5 A, 600 V short-circuit rugged IGBTs Product overview: STGIPQ5C60T-HZ from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 600 V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5 A, 600 V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STGIPQ5C60T-HZ can be used for catalog matching and distributor lookup.
SLLIMM NANO 2ND SERIES IPM, 3-PH
Motor Driver IGBT 26-N2DIP
SLLIMM NANO 2ND SERIES IPM, 3-PH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 897994-STGIPQ5C60T-HZ | 744-STGIPQ5C60T-HZ | STGIPQ5C60T-HZ | STGIPQ5C60T-HZ | STGIPQ5C60T-HZ |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - STGIPQ5C60T-HZ | 5 A 600 V Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |