SLLIMM nano 2nd series IPM, 3-phase inverter, 5 A, 600 V short-circuit rugged IGBTs Product overview: STGIPQ5C60T-HL from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 600 V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5 A, 600 V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STGIPQ5C60T-HL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1201659-STGIPQ5C60T-
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tube
Applications: Appliance
Standard Package: 360
Technology: IGBT
Function: Driver - Fully Integrated, Control and Power Stage
Output Configuration: Half Bridge (3)
Voltage - Load: 500V (Max)
Motor Type - AC, DC: AC, Synchronous
Voltage - Supply: 13.5V ~ 18V
Mounting Type: Through Hole
Package / Case: 26-DIP Module
Supplier Device Package: 26-N2DIP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): STGIPQ5C60THL;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-16312-5-ND,497-S
Base Product Number: STGIPQ5
Motor Driver IGBT 26-N2DIP
SLLIMM NANO 2ND SERIES IPM, 3-PH
SLLIMM NANO 2ND SERIES IPM, 3-PH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-STGIPQ5C60T-HL | 1201659-STGIPQ5C60T-HL | STGIPQ5C60T-HL | STGIPQ5C60T-HL | STGIPQ5C60T-HL |
| Product Name | 5 A 600 V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |