STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STGIPQ4C60T-HZ

Description
Win Source Part Number: 1028599-STGIPQ4C60T- HZ Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM nano - 2nd Type: IGBT Package: Tube Voltage: 600 V Standard Package: 360 Configuration: 3 Phase Inverter Current: 6 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (0.846", 21.48mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-STGIPQ4C60T-HZ
Request a Quote Datasheet
Description
Win Source Part Number: 1028599-STGIPQ4C60T- HZ Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM nano - 2nd Type: IGBT Package: Tube Voltage: 600 V Standard Package: 360 Configuration: 3 Phase Inverter Current: 6 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (0.846", 21.48mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-STGIPQ4C60T-HZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1028599-STGIPQ4C60T-HZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1028599-STGIPQ4C60T-HZ
Discrete Semiconductor Products - Power Driver Modules 1028599-STGIPQ4C60T-HZ
Win Source Part Number: 1028599-STGIPQ4C60T- HZ Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM nano - 2nd Type: IGBT Package: Tube Voltage: 600 V Standard Package: 360 Configuration: 3 Phase Inverter Current: 6 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (0.846", 21.48mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-STGIPQ4C60T-HZ

Win Source Part Number: 1028599-STGIPQ4C60T-HZ
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM nano - 2nd
Type: IGBT
Package: Tube
Voltage: 600 V
Standard Package: 360
Configuration: 3 Phase Inverter
Current: 6 A
Voltage - Isolation: 1500Vrms
Mounting Type: Through Hole
Package / Case: 26-PowerDIP Module (0.846", 21.48mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-STGIPQ4C60T-HZ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1028599-STGIPQ4C60T-HZ
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2EDL8033F5BXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 6 amps
View Details
 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details