STMicroelectronics, Inc. Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers STGIPQ3H60T-HZ

Description
Win Source Part Number: 1014356-STGIPQ3H60T- HZ Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tube Applications: Appliance Standard Package: 360 Technology: IGBT Function: Driver - Fully Integrated, Control and Power Stage Output Configuration: Half Bridge (3) Voltage - Load: 500V (Max) Motor Type - AC, DC: AC, Synchronous Voltage - Supply: 13.5V ~ 18V Mounting Type: Through Hole Package / Case: 26-DIP Module Supplier Device Package: 26-N2DIP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-16311-5,497-163 11-5 Base Product Number: STGIPQ3
Request a Quote Datasheet
Description
Win Source Part Number: 1014356-STGIPQ3H60T- HZ Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tube Applications: Appliance Standard Package: 360 Technology: IGBT Function: Driver - Fully Integrated, Control and Power Stage Output Configuration: Half Bridge (3) Voltage - Load: 500V (Max) Motor Type - AC, DC: AC, Synchronous Voltage - Supply: 13.5V ~ 18V Mounting Type: Through Hole Package / Case: 26-DIP Module Supplier Device Package: 26-N2DIP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-16311-5,497-163 11-5 Base Product Number: STGIPQ3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1014356-STGIPQ3H60T-HZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
1014356-STGIPQ3H60T-HZ
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 1014356-STGIPQ3H60T-HZ
Win Source Part Number: 1014356-STGIPQ3H60T- HZ Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tube Applications: Appliance Standard Package: 360 Technology: IGBT Function: Driver - Fully Integrated, Control and Power Stage Output Configuration: Half Bridge (3) Voltage - Load: 500V (Max) Motor Type - AC, DC: AC, Synchronous Voltage - Supply: 13.5V ~ 18V Mounting Type: Through Hole Package / Case: 26-DIP Module Supplier Device Package: 26-N2DIP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-16311-5,497-163 11-5 Base Product Number: STGIPQ3

Win Source Part Number: 1014356-STGIPQ3H60T-HZ
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tube
Applications: Appliance
Standard Package: 360
Technology: IGBT
Function: Driver - Fully Integrated, Control and Power Stage
Output Configuration: Half Bridge (3)
Voltage - Load: 500V (Max)
Motor Type - AC, DC: AC, Synchronous
Voltage - Supply: 13.5V ~ 18V
Mounting Type: Through Hole
Package / Case: 26-DIP Module
Supplier Device Package: 26-N2DIP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-16311-5,497-16311-5
Base Product Number: STGIPQ3

Buy Now Datasheet
Singapore, Singapore
3 A 600 V Motor Driver IC
744-STGIPQ3H60T-HZ
3 A 600 V Motor Driver IC 744-STGIPQ3H60T-HZ
SLLIMM nano 2nd series IPM, 3 A, 600 V, 3-phase IGBT inverter bridge Product overview: STGIPQ3H60T-HZ from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 600 V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3 A, 600 V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STGIPQ3H60T-HZ can be used for catalog matching and distributor lookup.

SLLIMM nano 2nd series IPM, 3 A, 600 V, 3-phase IGBT inverter bridge Product overview: STGIPQ3H60T-HZ from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 600 V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3 A, 600 V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STGIPQ3H60T-HZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - STGIPQ3H60T-HZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
STGIPQ3H60T-HZ
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers STGIPQ3H60T-HZ
IC MOTOR DRVR 13.5V-18V 26N2DIP

IC MOTOR DRVR 13.5V-18V 26N2DIP

Supplier's Site
Motor Drivers, Controllers - STGIPQ3H60T-HZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
STGIPQ3H60T-HZ
Motor Drivers, Controllers STGIPQ3H60T-HZ
Motor Driver IGBT 26-N2DIP

Motor Driver IGBT 26-N2DIP

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - STGIPQ3H60T-HZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
STGIPQ3H60T-HZ
PMIC - Motor Drivers, Controllers STGIPQ3H60T-HZ
IC MOTOR DRVR 13.5V-18V 26N2DIP

IC MOTOR DRVR 13.5V-18V 26N2DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 1014356-STGIPQ3H60T-HZ 744-STGIPQ3H60T-HZ STGIPQ3H60T-HZ STGIPQ3H60T-HZ STGIPQ3H60T-HZ
Product Name Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 3 A 600 V Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data