STMicroelectronics 3 A 600 V Motor Driver IC STGIPQ3H60T-HL

Description
SLLIMM nano 2nd series IPM, 3 A, 600 V, 3-phase IGBT inverter bridge Product overview: STGIPQ3H60T-HL from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 600 V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3 A, 600 V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STGIPQ3H60T-HL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SLLIMM nano 2nd series IPM, 3 A, 600 V, 3-phase IGBT inverter bridge Product overview: STGIPQ3H60T-HL from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 600 V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3 A, 600 V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STGIPQ3H60T-HL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 A 600 V Motor Driver IC - 744-STGIPQ3H60T-HL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 600 V Motor Driver IC
744-STGIPQ3H60T-HL
3 A 600 V Motor Driver IC 744-STGIPQ3H60T-HL
SLLIMM nano 2nd series IPM, 3 A, 600 V, 3-phase IGBT inverter bridge Product overview: STGIPQ3H60T-HL from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 600 V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3 A, 600 V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STGIPQ3H60T-HL can be used for catalog matching and distributor lookup.

SLLIMM nano 2nd series IPM, 3 A, 600 V, 3-phase IGBT inverter bridge Product overview: STGIPQ3H60T-HL from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 600 V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3 A, 600 V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STGIPQ3H60T-HL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - STGIPQ3H60T-HL - 847775-STGIPQ3H60T-HL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - STGIPQ3H60T-HL
847775-STGIPQ3H60T-HL
PMIC - PMIC - Motor Drivers, Controllers - STGIPQ3H60T-HL 847775-STGIPQ3H60T-HL
Manufacturer: STMicroelectronics Win Source Part Number: 847775-STGIPQ3H60T-H L Features: Motor Driver Package: Tube Family Name: STGIPQ3 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 360 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-16310-5, 497-16310-5

Manufacturer: STMicroelectronics
Win Source Part Number: 847775-STGIPQ3H60T-HL
Features: Motor Driver
Package: Tube
Family Name: STGIPQ3
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 360
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-16310-5, 497-16310-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - STGIPQ3H60T-HL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
STGIPQ3H60T-HL
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers STGIPQ3H60T-HL
IC MOTOR DRVR 13.5V-18V 26N2DIP

IC MOTOR DRVR 13.5V-18V 26N2DIP

Supplier's Site
PMIC - Motor Drivers, Controllers - STGIPQ3H60T-HL - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
STGIPQ3H60T-HL
PMIC - Motor Drivers, Controllers STGIPQ3H60T-HL
IC MOTOR DRVR 13.5V-18V 26N2DIP

IC MOTOR DRVR 13.5V-18V 26N2DIP

Supplier's Site Datasheet
Motor Drivers, Controllers - STGIPQ3H60T-HL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
STGIPQ3H60T-HL
Motor Drivers, Controllers STGIPQ3H60T-HL
Motor Driver IGBT 26-N2DIP

Motor Driver IGBT 26-N2DIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-STGIPQ3H60T-HL 847775-STGIPQ3H60T-HL STGIPQ3H60T-HL STGIPQ3H60T-HL STGIPQ3H60T-HL
Product Name 3 A 600 V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - STGIPQ3H60T-HL Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Configured AC Drive - A1C4B302 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
72 V Motor Control & Drive SoC Enabling Cost & Space Sensitive Applications - PAC52700 - Qorvo
Specs
Configuration Other; TQFN, 48-pin
Communication UART/SPI, I2C
DC Input 5 to 18 volts
View Details
DRV8801 2.8A Brushed DC Motor Driver with Current Sense (PWM Ctrl) - DRV8801PWP - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers