STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STGIPNS3HD60-H

Description
Win Source Part Number: 1279096-STGIPNS3HD60 -H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tape & Reel Voltage: 600 V Standard Package: 400 Mounting: SMD (SMT) Configuration: 3 Phase Inverter Current: 3 A Voltage - Isolation: 1000Vrms Package / Case: 26-PowerSMD Module, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18157-2,497-1815 7-1,497-STGIPNS3HD60 -HTR,-1138-STGIPNS3H D60-HTR,497-STGIPNS3 HD60-HCT,-1138-STGIP NS3HD60-H,497-18157- 2,497-18157-1,-1138- STGIPNS3HD60-HDKR,49 7-18157-6,497-18157- 6,-1138-STGIPNS3HD60 -HCT,497-STGIPNS3HD6 0-HDKR Base Product Number: STGIPNS Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1279096-STGIPNS3HD60 -H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tape & Reel Voltage: 600 V Standard Package: 400 Mounting: SMD (SMT) Configuration: 3 Phase Inverter Current: 3 A Voltage - Isolation: 1000Vrms Package / Case: 26-PowerSMD Module, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18157-2,497-1815 7-1,497-STGIPNS3HD60 -HTR,-1138-STGIPNS3H D60-HTR,497-STGIPNS3 HD60-HCT,-1138-STGIP NS3HD60-H,497-18157- 2,497-18157-1,-1138- STGIPNS3HD60-HDKR,49 7-18157-6,497-18157- 6,-1138-STGIPNS3HD60 -HCT,497-STGIPNS3HD6 0-HDKR Base Product Number: STGIPNS Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1279096-STGIPNS3HD60-H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1279096-STGIPNS3HD60-H
Discrete Semiconductor Products - Power Driver Modules 1279096-STGIPNS3HD60-H
Win Source Part Number: 1279096-STGIPNS3HD60 -H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tape & Reel Voltage: 600 V Standard Package: 400 Mounting: SMD (SMT) Configuration: 3 Phase Inverter Current: 3 A Voltage - Isolation: 1000Vrms Package / Case: 26-PowerSMD Module, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18157-2,497-1815 7-1,497-STGIPNS3HD60 -HTR,-1138-STGIPNS3H D60-HTR,497-STGIPNS3 HD60-HCT,-1138-STGIP NS3HD60-H,497-18157- 2,497-18157-1,-1138- STGIPNS3HD60-HDKR,49 7-18157-6,497-18157- 6,-1138-STGIPNS3HD60 -HCT,497-STGIPNS3HD6 0-HDKR Base Product Number: STGIPNS Product Status: Obsolete

Win Source Part Number: 1279096-STGIPNS3HD60-H
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: IGBT
Package: Tape & Reel
Voltage: 600 V
Standard Package: 400
Mounting: SMD (SMT)
Configuration: 3 Phase Inverter
Current: 3 A
Voltage - Isolation: 1000Vrms
Package / Case: 26-PowerSMD Module, Gull Wing
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18157-2,497-18157-1,497-STGIPNS3HD60-HTR,-1138-STGIPNS3HD60-HTR,497-STGIPNS3HD60-HCT,-1138-STGIPNS3HD60-H,497-18157-2,497-18157-1,-1138-STGIPNS3HD60-HDKR,497-18157-6,497-18157-6,-1138-STGIPNS3HD60-HCT,497-STGIPNS3HD60-HDKR
Base Product Number: STGIPNS
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1279096-STGIPNS3HD60-H
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS29DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Power Distribution Switches, Load Drivers - A6832EEP-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 32
Output Configuration Inverting; Noninverting
View Details
2 suppliers
5.7KV Gate Driver IC - 906-1ED3323MC12NXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 2.5 to 5.5 volts
Rise Time 15 ns
View Details
3 suppliers
 - 74AHCT125PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP14
Packing Method Tube; Tube; Other
View Details