STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STGIPNS3H60T-H

Description
Win Source Part Number: 1279100-STGIPNS3H60T -H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tape & Reel Voltage: 600 V Standard Package: 400 Mounting: SMD (SMT) Configuration: 3 Phase Inverter Current: 3 A Voltage - Isolation: 1000Vrms Package / Case: 26-PowerSMD Module, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -1138-STGIPNS3H60T-H ,497-STGIPNS3H60T-HC T,-1138-STGIPNS3H60T -HTR,-1138-STGIPNS3H 60T-HCT,497-18156-6, 497-STGIPNS3H60T-HTR ,497-18156-2,497-181 56-2,497-18156-1,497 -18156-1,497-18156-6 ,497-STGIPNS3H60T-HD KR,-1138-STGIPNS3H60 T-HDKR Base Product Number: STGIPNS3
Request a Quote Datasheet
Description
Win Source Part Number: 1279100-STGIPNS3H60T -H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tape & Reel Voltage: 600 V Standard Package: 400 Mounting: SMD (SMT) Configuration: 3 Phase Inverter Current: 3 A Voltage - Isolation: 1000Vrms Package / Case: 26-PowerSMD Module, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -1138-STGIPNS3H60T-H ,497-STGIPNS3H60T-HC T,-1138-STGIPNS3H60T -HTR,-1138-STGIPNS3H 60T-HCT,497-18156-6, 497-STGIPNS3H60T-HTR ,497-18156-2,497-181 56-2,497-18156-1,497 -18156-1,497-18156-6 ,497-STGIPNS3H60T-HD KR,-1138-STGIPNS3H60 T-HDKR Base Product Number: STGIPNS3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1279100-STGIPNS3H60T-H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1279100-STGIPNS3H60T-H
Discrete Semiconductor Products - Power Driver Modules 1279100-STGIPNS3H60T-H
Win Source Part Number: 1279100-STGIPNS3H60T -H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tape & Reel Voltage: 600 V Standard Package: 400 Mounting: SMD (SMT) Configuration: 3 Phase Inverter Current: 3 A Voltage - Isolation: 1000Vrms Package / Case: 26-PowerSMD Module, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -1138-STGIPNS3H60T-H ,497-STGIPNS3H60T-HC T,-1138-STGIPNS3H60T -HTR,-1138-STGIPNS3H 60T-HCT,497-18156-6, 497-STGIPNS3H60T-HTR ,497-18156-2,497-181 56-2,497-18156-1,497 -18156-1,497-18156-6 ,497-STGIPNS3H60T-HD KR,-1138-STGIPNS3H60 T-HDKR Base Product Number: STGIPNS3

Win Source Part Number: 1279100-STGIPNS3H60T-H
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: IGBT
Package: Tape & Reel
Voltage: 600 V
Standard Package: 400
Mounting: SMD (SMT)
Configuration: 3 Phase Inverter
Current: 3 A
Voltage - Isolation: 1000Vrms
Package / Case: 26-PowerSMD Module, Gull Wing
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -1138-STGIPNS3H60T-H,497-STGIPNS3H60T-HCT,-1138-STGIPNS3H60T-HTR,-1138-STGIPNS3H60T-HCT,497-18156-6,497-STGIPNS3H60T-HTR,497-18156-2,497-18156-2,497-18156-1,497-18156-1,497-18156-6,497-STGIPNS3H60T-HDKR,-1138-STGIPNS3H60T-HDKR
Base Product Number: STGIPNS3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1279100-STGIPNS3H60T-H
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6271KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; SEPIC, Step-Down (Buck), Step-Up (Boost)
Switching Frequency 700 kHz
View Details
Dual 2.5KV Gate Driver IC - 906-SI8230BB-B-ISR - ERSAELECTRONICS PTE. LTD.
Specs
Rise Time 20 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR)
View Details
2 suppliers
 - 75126D - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
Packing Method Tube; Tube; Other
View Details