STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STGIPN3HD60-H

Description
Win Source Part Number: 1279073-STGIPN3HD60- H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 476 Configuration: 3 Phase Inverter Current: 3 A Voltage - Isolation: 1000Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (0.846", 21.48mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1279073-STGIPN3HD60- H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 476 Configuration: 3 Phase Inverter Current: 3 A Voltage - Isolation: 1000Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (0.846", 21.48mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1279073-STGIPN3HD60-H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1279073-STGIPN3HD60-H
Discrete Semiconductor Products - Power Driver Modules 1279073-STGIPN3HD60-H
Win Source Part Number: 1279073-STGIPN3HD60- H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 476 Configuration: 3 Phase Inverter Current: 3 A Voltage - Isolation: 1000Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (0.846", 21.48mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Product Status: Obsolete

Win Source Part Number: 1279073-STGIPN3HD60-H
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: IGBT
Package: Tube
Voltage: 600 V
Standard Package: 476
Configuration: 3 Phase Inverter
Current: 3 A
Voltage - Isolation: 1000Vrms
Mounting Type: Through Hole
Package / Case: 26-PowerDIP Module (0.846", 21.48mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1279073-STGIPN3HD60-H
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F827/BLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - 54AC2525WRQMLV - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2 to 6 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Clock Buffers, Drivers - 74AVC9112DCH - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details