STMicroelectronics Power Drivers - Modules - STGIPN3H60T-H STGIPN3H60T-H

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795616-STGIPN3H60T-H Series: SLLIMM Type: IGBT Package: 26-PowerDIP Module (0.846", 21.48mm) Voltage: 600V Configuration: 3 Phase Current: 3A Voltage - Isolation: 1000Vrms Family Name: STGIPN3H60T-H Categories: Discrete Semiconductor Products ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795616-STGIPN3H60T-H Series: SLLIMM Type: IGBT Package: 26-PowerDIP Module (0.846", 21.48mm) Voltage: 600V Configuration: 3 Phase Current: 3A Voltage - Isolation: 1000Vrms Family Name: STGIPN3H60T-H Categories: Discrete Semiconductor Products ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - STGIPN3H60T-H - 795616-STGIPN3H60T-H - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - STGIPN3H60T-H
795616-STGIPN3H60T-H
Power Drivers - Modules - STGIPN3H60T-H 795616-STGIPN3H60T-H
Manufacturer: STMicroelectronics Win Source Part Number: 795616-STGIPN3H60T-H Series: SLLIMM Type: IGBT Package: 26-PowerDIP Module (0.846", 21.48mm) Voltage: 600V Configuration: 3 Phase Current: 3A Voltage - Isolation: 1000Vrms Family Name: STGIPN3H60T-H Categories: Discrete Semiconductor Products ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795616-STGIPN3H60T-H
Series: SLLIMM
Type: IGBT
Package: 26-PowerDIP Module (0.846", 21.48mm)
Voltage: 600V
Configuration: 3 Phase
Current: 3A
Voltage - Isolation: 1000Vrms
Family Name: STGIPN3H60T-H
Categories: Discrete Semiconductor Products
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 795616-STGIPN3H60T-H
Product Name Power Drivers - Modules - STGIPN3H60T-H
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS29DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
LED Drivers - A6280EESTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 3
Output Configuration Inverting; Shift Register
Output Voltage 3 volts
View Details
2.5KV Gate Driver IC - 906-1EDC30I12MHXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
4 suppliers
Specialty Logic - 1727-74AUP1Z125GS,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details