STMicroelectronics Power Drivers - Modules - STGIPN3H60AT STGIPN3H60AT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261028-STGIPN3H60AT Series: SLLIMM Type: IGBT Package: 26-PowerDIP Module (0.846", 21.48mm) Voltage: 600V Configuration: 3 Phase Inverter Current: 3A Voltage - Isolation: 1000Vrms Family Name: STGIPN3H60AT Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261028-STGIPN3H60AT Series: SLLIMM Type: IGBT Package: 26-PowerDIP Module (0.846", 21.48mm) Voltage: 600V Configuration: 3 Phase Inverter Current: 3A Voltage - Isolation: 1000Vrms Family Name: STGIPN3H60AT Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - STGIPN3H60AT - 1261028-STGIPN3H60AT - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - STGIPN3H60AT
1261028-STGIPN3H60AT
Power Drivers - Modules - STGIPN3H60AT 1261028-STGIPN3H60AT
Manufacturer: STMicroelectronics Win Source Part Number: 1261028-STGIPN3H60AT Series: SLLIMM Type: IGBT Package: 26-PowerDIP Module (0.846", 21.48mm) Voltage: 600V Configuration: 3 Phase Inverter Current: 3A Voltage - Isolation: 1000Vrms Family Name: STGIPN3H60AT Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261028-STGIPN3H60AT
Series: SLLIMM
Type: IGBT
Package: 26-PowerDIP Module (0.846", 21.48mm)
Voltage: 600V
Configuration: 3 Phase Inverter
Current: 3A
Voltage - Isolation: 1000Vrms
Family Name: STGIPN3H60AT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1261028-STGIPN3H60AT
Product Name Power Drivers - Modules - STGIPN3H60AT
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8513KLYTR-2-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Output Current 0.1500 amps
View Details
Clock Buffers, Drivers - SI5330H-B00221-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details