Manufacturer: STMicroelectronics
Win Source Part Number: 037937-STGIPN3H60A
Category: Discrete Semiconductor Products
Family: Power Drivers - Modules
Series: SLLIMM
Type: IGBT
Package: 26-DIP Module (0.846" 21.48mm)
Voltage: 600V
Standard Package: 17
Catalog: SLLIMM-nano Series
No: 631763
Configuration: 3 Phase
Current: 3A
Voltage - Isolation: 1000VDC
Related Products: 732-3263 - FIXED IND 1.5MH 380MA 3 OHM TH 732-3732 - FIXED IND 470UH 440MA 3 OHM TH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
"Power Driver Module IGBT 3 Phase 600V 3A 26-PowerDIP Module (0.846"", 21.48mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 037937-STGIPN3H60A | 497-12115-ND |
| Product Name | Discrete Semiconductor Products | Power Driver Modules |