STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STGIPN3H60

Description
Win Source Part Number: 1030808-STGIPN3H60 Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 17 Configuration: 3 Phase Current: 3 A Voltage - Isolation: 1000VDC Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (0.846", 21.48mm) Alternative Parts (Cross-Reference): STGIPN3H60STGIPN3H60 .; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-12114 Base Product Number: STGIPN3
Request a Quote Datasheet
Description
Win Source Part Number: 1030808-STGIPN3H60 Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 17 Configuration: 3 Phase Current: 3 A Voltage - Isolation: 1000VDC Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (0.846", 21.48mm) Alternative Parts (Cross-Reference): STGIPN3H60STGIPN3H60 .; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-12114 Base Product Number: STGIPN3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1030808-STGIPN3H60 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1030808-STGIPN3H60
Discrete Semiconductor Products - Power Driver Modules 1030808-STGIPN3H60
Win Source Part Number: 1030808-STGIPN3H60 Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 17 Configuration: 3 Phase Current: 3 A Voltage - Isolation: 1000VDC Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (0.846", 21.48mm) Alternative Parts (Cross-Reference): STGIPN3H60STGIPN3H60 .; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-12114 Base Product Number: STGIPN3

Win Source Part Number: 1030808-STGIPN3H60
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: IGBT
Package: Tube
Voltage: 600 V
Standard Package: 17
Configuration: 3 Phase
Current: 3 A
Voltage - Isolation: 1000VDC
Mounting Type: Through Hole
Package / Case: 26-PowerDIP Module (0.846", 21.48mm)
Alternative Parts (Cross-Reference): STGIPN3H60STGIPN3H60.;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-12114
Base Product Number: STGIPN3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1030808-STGIPN3H60
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6812EEP-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 20
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - SI5330G-A00219-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
 - 54367J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details