STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STGIPN3H60-E

Description
Win Source Part Number: 1279086-STGIPN3H60-E Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 476 Configuration: 3 Phase Inverter Current: 3 A Voltage - Isolation: 1000Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (0.846", 21.48mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STGIPN3
Request a Quote Datasheet
Description
Win Source Part Number: 1279086-STGIPN3H60-E Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 476 Configuration: 3 Phase Inverter Current: 3 A Voltage - Isolation: 1000Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (0.846", 21.48mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STGIPN3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1279086-STGIPN3H60-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1279086-STGIPN3H60-E
Discrete Semiconductor Products - Power Driver Modules 1279086-STGIPN3H60-E
Win Source Part Number: 1279086-STGIPN3H60-E Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 476 Configuration: 3 Phase Inverter Current: 3 A Voltage - Isolation: 1000Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (0.846", 21.48mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STGIPN3

Win Source Part Number: 1279086-STGIPN3H60-E
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: IGBT
Package: Tube
Voltage: 600 V
Standard Package: 476
Configuration: 3 Phase Inverter
Current: 3 A
Voltage - Isolation: 1000Vrms
Mounting Type: Through Hole
Package / Case: 26-PowerDIP Module (0.846", 21.48mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STGIPN3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1279086-STGIPN3H60-E
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details
Power Distribution Switches, Load Drivers - A6832EEPTR-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 32
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - 74LVC2G125GT/S500 - Rochester Electronics
Specs
Package Type SOT833
Packing Method Tape Reel; Tape & Reel; Other
View Details