STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STGIPL35K120L1

Description
Win Source Part Number: 1279076-STGIPL35K120 L1 Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 1.2 kV Standard Package: 10 Configuration: 1 Phase Current: 35 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 18-PowerDIP Module (1.087", 27.60mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-13438,497-13438 Base Product Number: STGIPL35 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1279076-STGIPL35K120 L1 Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 1.2 kV Standard Package: 10 Configuration: 1 Phase Current: 35 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 18-PowerDIP Module (1.087", 27.60mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-13438,497-13438 Base Product Number: STGIPL35 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1279076-STGIPL35K120L1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1279076-STGIPL35K120L1
Discrete Semiconductor Products - Power Driver Modules 1279076-STGIPL35K120L1
Win Source Part Number: 1279076-STGIPL35K120 L1 Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 1.2 kV Standard Package: 10 Configuration: 1 Phase Current: 35 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 18-PowerDIP Module (1.087", 27.60mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-13438,497-13438 Base Product Number: STGIPL35 Product Status: Obsolete

Win Source Part Number: 1279076-STGIPL35K120L1
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: IGBT
Package: Tube
Voltage: 1.2 kV
Standard Package: 10
Configuration: 1 Phase
Current: 35 A
Voltage - Isolation: 2500Vrms
Mounting Type: Through Hole
Package / Case: 18-PowerDIP Module (1.087", 27.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-13438,497-13438
Base Product Number: STGIPL35
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1279076-STGIPL35K120L1
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details
LED Drivers - A6276EA-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Gate Drivers - 448-1EDN7126UXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Packing Method Tape Reel
View Details
2 suppliers
 - 74AHC2G126DC/S911,H - Rochester Electronics
Specs
Package Type SOP; SSOP; VSSOP
Packing Method Tape Reel; Tape & Reel; Other
View Details