Manufacturer: STMicroelectronics
Win Source Part Number: 066378-STGIPL14K60
Category: Discrete Semiconductor Products
Family: Power Drivers - Modules
Series: SLLIMM
Type: IGBT
Package: 38-SDIP Module
Voltage: 600V
Standard Package: 10
Catalog: SLLIMM Series
Configuration: 3 Phase
Current: 14A
Voltage - Isolation: 2500VDC
Related Products: 732-1339-2 - FIXED IND 47UH 500MA 640 MOHM 732-1339-1 - FIXED IND 47UH 500MA 640 MOHM 732-1339-6 - FIXED IND 47UH 500MA 640 MOHM
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 066378-STGIPL14K60 |
| Product Name | Discrete Semiconductor Products |